location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Zoom FT688/14 men's shaver Rotation shaver Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FT688/14
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FT688/14
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947265412275
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Zoom FT688/14 men's shaver Rotation shaver Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rotation shaver CloseCut Black, Red
  • - Number of shaver heads/blades: 3 Wet & Dry
  • - Washable LED indicators
  • - Nickel-Metal Hydride (NiMH) AC/Battery Charging time: 10 h
More>>>
Short summary description Philips Zoom FT688/14 men's shaver Rotation shaver Black, Red:
This short summary of the Philips Zoom FT688/14 men's shaver Rotation shaver Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Zoom FT688/14, Rotation shaver, Black, Red, CloseCut, Plastic, Charging, HQ56

Long summary description Philips Zoom FT688/14 men's shaver Rotation shaver Black, Red:
This is an auto-generated long summary of Philips Zoom FT688/14 men's shaver Rotation shaver Black, Red based on the first three specs of the first five spec groups.

Philips Zoom FT688/14. Shaver system: Rotation shaver, Product color: Black, Red, Shaving system technologies: CloseCut. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 10 h. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic

Features
Shaver system *
Rotation shaver
Shaving system technologies
CloseCut
Trimmer *
No
Product color *
Black, Red
Material
Plastic
Washable *
Yes
Waterproof
Yes
Wet & Dry
Yes
Number of shaver heads/blades *
3
LED indicators
Charging
Shaving head replacement(s) model
HQ56
Shaving head replacement(s) period
2 year(s)
Indication
Battery low indication
Yes
Power
Power source *
AC/Battery
Rechargeable
Yes
Battery technology
Nickel-Metal Hydride (NiMH)
Charging time
10 h
Power consumption (standby)
0,25 W
AC input voltage
100-240 V
Shaving time
30 min
Power consumption (max)
2 W
Battery operated
Yes
Packaging content
Quantity per pack
1 pc(s)
Manual
Yes
Other features
Handle(s) features
Ergonomic