location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy J3 SM-J320F 12,7 cm (5") Dual SIM Android 5.1 4G Micro-USB 1,5 GB 8 GB 2600 mAh Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
J3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-J320F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-J320FZDD
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:44:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Galaxy J3 SM-J320F 12,7 cm (5") Dual SIM Android 5.1 4G Micro-USB 1,5 GB 8 GB 2600 mAh Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 12,7 cm (5") 1280 x 720 pixels
  • - 1,5 GHz
  • - 1,5 GB 8 GB MicroSD (TransFlash) 128 GB
  • - 4G Dual SIM MicroSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.1
  • - Single camera 8 MP
  • - 2600 mAh
  • - Android 5.1
More>>>
Short summary description Samsung Galaxy J3 SM-J320F 12,7 cm (5") Dual SIM Android 5.1 4G Micro-USB 1,5 GB 8 GB 2600 mAh Gold:
This short summary of the Samsung Galaxy J3 SM-J320F 12,7 cm (5") Dual SIM Android 5.1 4G Micro-USB 1,5 GB 8 GB 2600 mAh Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy J3 SM-J320F, 12,7 cm (5"), 1,5 GB, 8 GB, 8 MP, Android 5.1, Gold

Long summary description Samsung Galaxy J3 SM-J320F 12,7 cm (5") Dual SIM Android 5.1 4G Micro-USB 1,5 GB 8 GB 2600 mAh Gold:
This is an auto-generated long summary of Samsung Galaxy J3 SM-J320F 12,7 cm (5") Dual SIM Android 5.1 4G Micro-USB 1,5 GB 8 GB 2600 mAh Gold based on the first three specs of the first five spec groups.

Samsung Galaxy J3 SM-J320F. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,5 GHz. RAM capacity: 1,5 GB, RAM type: LPDDR3, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 2600 mAh. Product color: Gold. Weight: 138 g

Display
Display diagonal *
12,7 cm (5")
Display technology marketing name
Super AMOLED
Panel type
OLED
Display resolution *
1280 x 720 pixels
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor cores
4
Processor frequency *
1,5 GHz
Storage
RAM capacity *
1,5 GB
RAM type
LPDDR3
Internal storage capacity *
8 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
128 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
8 MP
Rear camera resolution
2576 x 1932 pixels
Digital zoom
4x
Front camera type *
Single camera
Front camera resolution (numeric) *
5 MP
Rear camera flash *
Yes
Flash type
LED
Maximum frame rate
30 fps
Resolution at capture speed
1280×720@30fps
Video recording modes
720p
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Video recording
Yes
Geotagging
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
SIM card type *
MicroSIM
2G standards
GSM
3G standards *
UMTS
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.1
Bluetooth profiles
A2DP, AVRCP, HFP, HOGP, HSP, MAP, OPP, PAN, PBAP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1900, 2100 MHz
4G bands supported
800, 850, 900, 1800, 2100, 2600 MHz
Tethering (modem-mode)
Yes
Wi-Fi Direct
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
USB version
2.0
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product color *
Gold
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Notes
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Widgets
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
GLONASS
Yes
Position location *
Yes
Multimedia
FM radio
Yes
Audio formats supported
3GA, AAC, AMR, AWB, FLAC, IMY, M4A, Mid, MIDI, MP3, MXMF, OGG, OTA, RTTTL, RTX, WAV, WMA, XMF
Video formats supported
3G2, 3GP, ASF, AVI, M4V, MKV, MP4, WEBM, WMV
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialing
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 5.1
App distribution platform
Google Play
Google applications
Google Maps, Google Play, YouTube
Battery
Battery capacity *
2600 mAh
Browsing time (Wi-Fi)
11 h
Browsing time (3G)
9 h
Browsing time (4G)
11 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Orientation sensor
Yes
Weight & dimensions
Width
71 mm
Depth
7,9 mm
Height
142,3 mm
Weight *
138 g
Certificates
Head SAR (EU)
0,477 W/kg
Body SAR (EU)
1,27 W/kg
Packaging content
AC adapter included
Yes
Other features
Touchscreen
Yes
Source Review comments Score
91mobiles.com
Updated:
2016-10-29 04:48:43
Even with the onslaught of Chinese players with their feature-packed smartphones at attractive price points, the Korean giant Samsung has been able to maintain its top spot. As per Canalys and IDC, the brand has been able to maintain a healthy lead in com...
Good Decent hardware, Longlasting battery, S Bike mode is extremely useful...
Bad Display isn't as sharp, Average cameras, Older build of Android, Internals not as powerful as the competition...
Bottom line Priced at Rs 8,999, the Samsung Galaxy J3 is priced quite well and sits below other devices from the Korean giant. It fares decently well in the hardware department, be it the display or the cameras or the performance. Where it shines though are highly-pr...
70%
pcmag.com
Updated:
2016-10-29 04:48:43
If you're looking for an affordable phone on a major carrier, you typically need to prepare to make a compromise. The $169.99 (full price) Samsung Galaxy J3 on AT&T doesn't buck this trend, but unlike many other affordable smartphones, you won't be compro...
Good Affordable, Long battery life, Latest Android software, Rich, bright display, Expandable storage and removable battery...
Bad Subpar call quality, Mediocre camera, Significant bloatware...
Bottom line The Samsung Galaxy J3 is an affordable AT&T phone with the latest Android software and super-long battery life...
70%
phonescoop.com
Updated:
2016-10-29 04:48:43
It you want something that's a cut above most budget phones, but don't have the bankroll to pay for a flagship, the Samsung Galaxy J3 is a solid pick from Boost Mobile's lineup. Its looks are just above plebeian, but it performs well enough that it should...
Bottom line The Samsung Galaxy J3 is a simple phone that doesn't necessarily aim high, but hits the intended mark head on...
60%
tomsguide.com
Updated:
2016-10-29 04:48:43
Smartphones like Samsung's Galaxy J3 offer a compelling lure for bargain hunters: Sacrifice on a few specs, and you can get a device with a sub-$200 price tag. The J3, available through Boost and Virgin Mobile for $180, tries to hold up its end of the dea...
Good Attractive design for a budget phon, Affordabl, Above-average battery life...
Bad Camera takes poor image, Subpar performanc, Underpowered specs...
Bottom line The J3's strengths — its battery life and appealing exterior — can't obscure the device's glaring weaknesses. Even if you can overlook the phone's subpar performance, the blurry images taken by the J3's camera just aren't acceptable in an era when even lo...
100%
notebookcheck.net
Updated:
2017-04-26 01:26:17
Dynamic Duos? Samsung offers an affordable 5-inch smartphone with its Galaxy J3. It still relies on traditional virtues, such as an integrated micro-SD slot and removable battery. But is that enough to survive in the highly competitive low-cost sector?...
Good well built casing, micro-SD slot, App2SD & USB OTG, dual-SIM plus micro-SD slot, decent screen, accurate touchscreen, long battery life, removable battery, LTE support...
Bad no light sensor, no notification LED, primary camera's middling quality, Android 5.1.1 only, GPS module with unstable signal, quiet microphone in hands-free mode, Wi-Fi only in 2.4 GHz band, no Miracast or MHL support, throttling in stress test...
Bottom line The Galaxy J3 (SM-J320F/DS) seems to be a lite version of last year's Galaxy J5 that has recently been replaced by its very visibly revamped Galaxy J5 (2016) successor. The heritage of the older sister model is clearly noticed in the good AMOLED panel and...
81%
recombu.com
Updated:
2017-04-26 01:26:17
The Galaxy J3 is one of the lesser publicised and more affordable offerings in Samsung's 2016 lineup, but is it worth picking up or best left alone?Spearheaded by the likes of 2014's Galaxy Alpha , Samsung has been striving for a more premium look and fee...
Good Great expandability, Bright, vibrant screen, Good battery life...
Bad Incoherent design, Low internal storage, So so performance...
Bottom line The Samsung Galaxy J3 isn't a particularly memorable or innovative phone, but it has its merits. Provided that you can get past the convoluted design, this phone works well as a media player, namely thanks to that punchy screen, great expandability, and d...
60%
laptopmedia.com
Updated:
2017-04-26 01:26:17
The Samsung Galaxy J line includes low and mid-range models, and it is easy to tell their hierarchy – the greater the number after J, the better the specs of the given phone are, and the higher the price, too.In the focus of this review shall be Samsung G...
Good Super AMOLED HD display with high brightenss and contrast levels, Durable battery +  Ultra power saving mode, UI with useful functions and applications, Low exterior temperatures after continuous load, 8MP rear camera with good image quality for the price...
Bad Nothing special in terms of CPU and GPU performance...
Bottom line The Samsung Galaxy J lineup cannot boast with the same premium looks of the Galaxy S or Galaxy A models, but compensates this with a price that's easy on your budget. This is exactly the case with the Galaxy J3 (2016) which comes at a reasonable price and...
0%
phonescoop.com
Updated:
2018-01-12 01:24:31
The Samsung Galaxy J3 Eclipse is an entry-level device sold by Verizon Wireless. This affordable handset has a 5-inch screen, updated design, and just enough personality to keep things interesting. If you don't care about flagships and need something inex...
Bottom line Samsung's Galaxy J3 Eclipse is a fine entry-level handset for the non-discerning user. The phone puts its plastic design to good effect and the small footprint should appeal to those with small hands. It's not rugged, but the J3 is tough enough to handle...
60%
topnewreview.com
Updated:
2018-04-06 08:44:46
Another budget Samsung phoneWe've already tested Samsung's Galaxy J5 – a budget smartphone.Now here's the Galaxy J3 – a budget smartphone. No, it's not a replacement, just yet another option – as if we weren't already overwhelmed by choice these d...
Bottom line A couple of years ago this would have been an amazing budget phone, but now It’s just one of the crowd...
0%
Brand Image Article code product Stock Price from
Samsung Galaxy S5 SM-G900F 12,9 cm (5.1") Single SIM Android 4.4.2 4G Micro-USB B 2 GB 16 GB 2800 mAh White Samsung Galaxy S5 SM-G900F 12,9 cm (5.1") Single SIM Android 4.4.2 4G Micro-USB B 2 GB 16 GB 2800 mAh White
(show image)
SM-G900FZWA SM-G900F 0.00
(excl. VAT)
0 (incl. VAT)