location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola Moto RAZR V3 5,59 cm (2.2") 95 g Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Moto
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RAZR V3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V3
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Motorola Moto RAZR V3 5,59 cm (2.2") 95 g Aluminium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single SIM Aluminium
  • - 5,59 cm (2.2") 176 x 220 pixels
  • - Bluetooth USB port Mini-USB
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 680 mAh
More>>>
Short summary description Motorola Moto RAZR V3 5,59 cm (2.2") 95 g Aluminium:
This short summary of the Motorola Moto RAZR V3 5,59 cm (2.2") 95 g Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola Moto RAZR V3, Flip, Single SIM, 5,59 cm (2.2"), Bluetooth, 680 mAh, Aluminium

Long summary description Motorola Moto RAZR V3 5,59 cm (2.2") 95 g Aluminium:
This is an auto-generated long summary of Motorola Moto RAZR V3 5,59 cm (2.2") 95 g Aluminium based on the first three specs of the first five spec groups.

Motorola Moto RAZR V3. Form factor: Flip. SIM card capability: Single SIM. Display diagonal: 5,59 cm (2.2"), Display resolution: 176 x 220 pixels, External display: CSTN. WAP: 2.0. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 680 mAh, Standby time (2G): 200 h. Weight: 95 g. Product color: Aluminium

Design
Product color *
Aluminium
Display
Display diagonal *
5,59 cm (2.2")
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colors
65536 colours
External display *
CSTN
External display resolution
96 x 80 pixels
Touchscreen *
No
Memory
Flash card support *
No
Compatible memory cards *
Not supported
Internal memory
5,5 MB
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Front camera *
No
Network
SIM card capability *
Single SIM
SIM card type
MiniSIM
Data network *
GPRS
WAP
2.0
Wi-Fi *
No
Data transmission
Infrared data port
No
Bluetooth *
Yes
Ports & interfaces
USB port *
Yes
USB connector type
Mini-USB
Messaging
Multimedia Messaging Service (MMS)
Yes
Chat
Yes
Messaging
E-mail
Yes
Video
Video call
No
Video compression formats
MPEG4
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
680 mAh
Battery type
Li-Ion
Talk time (2G) *
3 h
Standby time (2G) *
200 h
Weight & dimensions
Weight *
95 g
Width
53 mm
Depth
13,9 mm
Height
98 mm
Phone features
Personal info management (PIM) *
Games, Calendar, To-do list
Java technology
Yes
Vibrating alert
Yes
Form factor *
Flip
GPS Performance
GPS (satellite)
No
Position location *
No
Other features
Interface
CE Bus, USB / Bluetooth
Networking type
GSM
Operating frequency
GSM 850 / GSM 900 / GSM 1800 / GSM 1900
Playback formats
MIDI, MP3