ATEN logo

ATEN CS1792 KVM switch Rack mounting Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86173
Info modified on:
10 Aug 2024, 09:45:01
End of life date:
01 Aug 2021
Short summary description ATEN CS1792 KVM switch Rack mounting Black, Silver:

ATEN CS1792, 1920 x 1200 pixels, WUXGA, Rack mounting, 3,2 W, 1U, Black, Silver

Long summary description ATEN CS1792 KVM switch Rack mounting Black, Silver:

ATEN CS1792. Keyboard port type: USB, Mouse port type: USB, Video port type: HDMI. HD type: WUXGA, Maximum resolution: 1920 x 1200 pixels, Scan interval: 1,99 s. Product color: Black, Silver, Rack capacity: 1U, Housing material: Metal, Plastic. Power source: AC, Input voltage: 5.3 V, Power consumption (typical): 3,2 W. Compliance certificates: RoHS

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.