location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 32GB, USB 2.0 USB flash drive USB Type-A Blue, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32GB, USB 2.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8200975
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2019 08:41:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 32GB, USB 2.0 USB flash drive USB Type-A Blue, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 32 GB USB Type-A 2.0
  • - Form factor: Cap
  • - Blue, Silver
  • - 1 pc(s)
More>>>
Short summary description DELL 32GB, USB 2.0 USB flash drive USB Type-A Blue, Silver:
This short summary of the DELL 32GB, USB 2.0 USB flash drive USB Type-A Blue, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 32GB, USB 2.0, 32 GB, USB Type-A, 2.0, Cap, Blue, Silver

Long summary description DELL 32GB, USB 2.0 USB flash drive USB Type-A Blue, Silver:
This is an auto-generated long summary of DELL 32GB, USB 2.0 USB flash drive USB Type-A Blue, Silver based on the first three specs of the first five spec groups.

DELL 32GB, USB 2.0. Capacity: 32 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap, Product color: Blue, Silver

Performance
Capacity *
32 GB
Device interface *
USB Type-A
USB version *
2.0
Design
Form factor *
Cap
Product color *
Blue, Silver
Security
Fingerprint reader
No
PIN-secured access
No
Password protection
No
Packaging data
Package type
Blister
Packaging content
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)