HP logo

HP PageWide Pro 2x500-sheet Paper Tray and Stand Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
340524
Info modified on:
18 Oct 2024, 00:06:09
Short summary description HP PageWide Pro 2x500-sheet Paper Tray and Stand Black:

HP PageWide Pro 2x500-sheet Paper Tray and Stand, Black, HP PageWide Pro 477dw HP PageWide Pro MFP 477dwt, Business, Enterprise, 667 mm, 717 mm, 640 mm

Long summary description HP PageWide Pro 2x500-sheet Paper Tray and Stand Black:

HP PageWide Pro 2x500-sheet Paper Tray and Stand. Product color: Black, Compatibility: HP PageWide Pro 477dw HP PageWide Pro MFP 477dwt, HP segment: Business, Enterprise. Width: 667 mm, Depth: 717 mm, Height: 640 mm. Package width: 727 mm, Package depth: 603 mm, Package height: 1073 mm. Quantity per pallet: 40 pc(s), Number of layers per pallet: 5 pc(s), Pallet weight: 283 g

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.