location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ITX-220 motherboard LGA 775 (Socket T) mini ITX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ITX-220
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ITX-220
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:05:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS ITX-220 motherboard LGA 775 (Socket T) mini ITX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel LGA 775 (Socket T)
  • - mini ITX VIA VT1705 5.1 channels
  • - 2 Non-ECC Maximum internal memory: 4 GB
  • - GMA 950 224
  • - 64 Mbit
More>>>
Short summary description ASUS ITX-220 motherboard LGA 775 (Socket T) mini ITX:
This short summary of the ASUS ITX-220 motherboard LGA 775 (Socket T) mini ITX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ITX-220, Intel, LGA 775 (Socket T), 4 GB, 224 MB, GMA 950, mini ITX

Long summary description ASUS ITX-220 motherboard LGA 775 (Socket T) mini ITX:
This is an auto-generated long summary of ASUS ITX-220 motherboard LGA 775 (Socket T) mini ITX based on the first three specs of the first five spec groups.

ASUS ITX-220. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Maximum graphics card memory: 224 MB, Graphics card: GMA 950. Motherboard form factor: mini ITX, Audio output channels: 5.1 channels, Audio chip: VIA VT1705. BIOS memory size: 64 Mbit

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Memory
Number of memory slots *
2
Non-ECC
Yes
Maximum internal memory *
4 GB
Graphics
Maximum graphics card memory
224 MB
Graphics card
GMA 950
Internal I/O
USB 2.0 connectors *
1
Number of SATA connectors
2
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Rear panel I/O ports
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
Headphone outputs
6
Microphone in
Yes
COM ports quantity
1
Features
Audio chip
VIA VT1705
Audio output channels *
5.1 channels
Motherboard form factor *
mini ITX
Power source type
ATX
Certification
RoHS
Expansion slots
PCI slots
1
BIOS
BIOS memory size
64 Mbit
Weight & dimensions
Width
171 mm
Depth
171 mm
Packaging content
Drivers included
Yes
Other features
Special features
MyLogo 2 EZ Flash 2 CrashFree BIOS 3
Source Review comments Score
ixbtlabs.com
Updated:
2011-09-25 14:46:56
This review is dedicated to ASUS ITX-220, a mini-ITX motherboard based on the Intel 945GC chipset and featuring an embedded Intel Celeron Processor 220. The latter is motherboard's key difference from products on the same chipset we have already exami...
Bottom line Our tests indicated that ASUS ITX-220 does consume more than counterparts with Intel Atom CPUs. The relative difference may be as big as 50%, but this is just 10W-15W on the absolute scale. This shouldn't add much to electric bills or create much extr...
0%