location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Jeu Storio Princesse Sofia

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jeu Storio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Princesse Sofia
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-232005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417762320050
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2018 19:26:59
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Jeu Storio Princesse Sofia:
This short summary of the VTech Jeu Storio Princesse Sofia data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Jeu Storio Princesse Sofia, 3 yr(s), 6 yr(s), 20 mm, 135 mm, 130 mm, 121 g

Long summary description VTech Jeu Storio Princesse Sofia:
This is an auto-generated long summary of VTech Jeu Storio Princesse Sofia based on the first three specs of the first five spec groups.

VTech Jeu Storio Princesse Sofia. Recommended age (min): 3 yr(s), Recommended age (max): 6 yr(s). Package width: 20 mm, Package depth: 135 mm, Package height: 130 mm

Features
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Packaging content
Batteries included
No
Packaging data
Package width
20 mm
Package depth
135 mm
Package height
130 mm
Package weight
121 g
Power
Batteries required
No
Brand Image Article code product Stock Price from
VTech Jeu Storio La Boutique de Minnie VTech Jeu Storio La Boutique de Minnie
(show image)
80-231705 La Boutique de Minnie
VTech Jeu Storio Princesses Disney VTech Jeu Storio Princesses Disney
(show image)
80-230205 Princesses Disney
VTech 80-208059 children's tablet accessory VTech 80-208059 children's tablet accessory
(show image)
80-208059 80-208059