location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRWO8U22MD rack cabinet 22U Frame Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRWO8U22MD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRWO8U22MD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332187413 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:12:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite SRWO8U22MD rack cabinet 22U Frame Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 22U Frame 67,5 kg
  • - Frame type: Open 2-post
  • - Steel
  • - Black
More>>>
Short summary description Tripp Lite SRWO8U22MD rack cabinet 22U Frame Black:
This short summary of the Tripp Lite SRWO8U22MD rack cabinet 22U Frame Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRWO8U22MD, Frame, 22U, 67,5 kg, 6,71 kg, Black

Long summary description Tripp Lite SRWO8U22MD rack cabinet 22U Frame Black:
This is an auto-generated long summary of Tripp Lite SRWO8U22MD rack cabinet 22U Frame Black based on the first three specs of the first five spec groups.

Tripp Lite SRWO8U22MD. Type: Frame, Rack capacity: 22U, Maximum weight capacity: 67,5 kg. Weight: 6,71 kg. Product color: Black

Features
Rack capacity *
22U
Type *
Frame
Maximum weight capacity *
67,5 kg
Product color
Black
Material
Steel
Frame type
Open
Product design
2-post
Certification
EIA-310-D, IEC 60297-3-100, RoHS
Weight & dimensions
Size (imperial)
48,3 cm (19")
Width
518,7 mm
Depth
304,8 mm
Height
1074,7 mm
Weight
6,71 kg
Packaging data
Wall mounting kit
Yes
Mounting kit
Yes
Packaging data
Manual
Yes
Package width
545,1 mm
Package depth
704,8 mm
Package height
85,1 mm
Package weight
7,71 kg
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332187410
Logistics data
Country of origin
China
Harmonized System (HS) code
8517,79,0000
Master (outer) case width
720,1 mm
Master (outer) case length
865,1 mm
Master (outer) case height
560,1 mm
Master (outer) case weight
78 kg
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite SRN4G12US rack cabinet 12U Wall mounted rack Grey Tripp Lite SRN4G12US rack cabinet 12U Wall mounted rack Grey
(show image)
SRN4G12US SRN4G12US 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWO16US rack cabinet 16U Wall mounted rack Black Tripp Lite SRWO16US rack cabinet 16U Wall mounted rack Black
(show image)
SRWO16US SRWO16US 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWO12US2 rack cabinet 12U Wall mounted rack Black Tripp Lite SRWO12US2 rack cabinet 12U Wall mounted rack Black
(show image)
SRWO12US2 SRWO12US2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR2POSTDP12HD rack cabinet 45U Freestanding rack Black Tripp Lite SR2POSTDP12HD rack cabinet 45U Freestanding rack Black
(show image)
SR2POSTDP12HD SR2POSTDP12HD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRW9UDPW rack cabinet 9U Wall mounted rack White Tripp Lite SRW9UDPW rack cabinet 9U Wall mounted rack White
(show image)
SRW9UDPW SRW9UDPW 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWF6UMOD rack cabinet 3U Wall mounted rack Black Tripp Lite SRWF6UMOD rack cabinet 3U Wall mounted rack Black
(show image)
SRWF6UMOD SRWF6UMOD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWF10UMOD rack cabinet 5U Wall mounted rack Black Tripp Lite SRWF10UMOD rack cabinet 5U Wall mounted rack Black
(show image)
SRWF10UMOD SRWF10UMOD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRW9UDPGVRT rack cabinet 9U Wall mounted rack Black Tripp Lite SRW9UDPGVRT rack cabinet 9U Wall mounted rack Black
(show image)
SRW9UDPGVRT SRW9UDPGVRT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRW9UDPVRT rack cabinet 9U Wall mounted rack Black Tripp Lite SRW9UDPVRT rack cabinet 9U Wall mounted rack Black
(show image)
SRW9UDPVRT SRW9UDPVRT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRW6UDPVRT rack cabinet 6U Wall mounted rack Black Tripp Lite SRW6UDPVRT rack cabinet 6U Wall mounted rack Black
(show image)
SRW6UDPVRT SRW6UDPVRT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)