location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iRiver H Series H10 hard disc color neo silver 6 Gb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRiver Check ‘iRiver’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
H Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H10 hard disc color neo silver 6 Gb
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3H105X-EUNSE2
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘iRiver’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iRiver: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points iRiver H Series H10 hard disc color neo silver 6 Gb
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hard disk drive
  • - LCD 3,81 cm (1.5")
  • - 90 dB
  • - FM radio Voice recording
  • - Line-in
  • - Continuous audio playback time: 12 h Lithium-Ion (Li-Ion)
More>>>
Short summary description iRiver H Series H10 hard disc color neo silver 6 Gb:
This short summary of the iRiver H Series H10 hard disc color neo silver 6 Gb data-sheet is auto-generated and uses the product title and the first six key specs.

iRiver H Series H10 hard disc color neo silver 6 Gb, LCD, FM radio, 96 g, Silver

Long summary description iRiver H Series H10 hard disc color neo silver 6 Gb:
This is an auto-generated long summary of iRiver H Series H10 hard disc color neo silver 6 Gb based on the first three specs of the first five spec groups.

iRiver H Series H10 hard disc color neo silver 6 Gb. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 12 h. Weight: 96 g. Product color: Silver

Source Review comments Score
pcflip.com
Updated:
2013-11-02 00:01:15
Today I got placed in my hands an iRiver H10 5gb Mp3 Player to mess around with and I must say this is a beautiful mp3 player, there are a few versions above this model that sport a larger HDD for those of you who are hardcore into their music. There i...
Good Beautiful Vivid Screen, Light Weight, Easy to Use, Plays mp3, wma formats, View jpg and bmp images, (firmware mods are endless and amazing)...
Bad PC doesn't always see the device, Pricey for a 5gb player...
Bottom line I can go on and on about this player and how simply amazing it is and all that you can do and for those who want more storage well there is the 20gb model that you can pick up but over all I loved this unit and I would say it is certainly a kickass pr...
80%
stuff.tv
Updated:
2013-11-02 00:01:15
Some might look at the iRiver H10 this way: it’s getting on a bit, it’s kind of square and not very of shiny, the company doesn’t include its own software or even its own earbuds…Others, though, might slant their bonces in this di...
Good Simple to operate. Above average sound with supplied Sennheiser earphones. Impressive colour screen.
Bad Not as attractive as its competitors. Small parts are easy to lose.
Bottom line Standing neither at the front nor the back of the queue, the H10 calmly does a solid job...
80%
ign.com
Updated:
2013-11-02 00:01:15
irivers feature-rich alternative to the 20GB iPod.
0%
pcmag.com
Updated:
2013-11-02 00:01:15
iriver has dumbed down its H300 series in search of mass appeal, and the results arent particularly impressive. Specs: Player Type: Hard Disk MP3 Player, Radio: Yes, Recording, Voice: Yes, Recording, Line In: Yes, Capacity: 20000 MB...
50%
mp3.com
Updated:
2013-11-02 00:01:15
Sophisticated, compact design with removable battery; solid sound quality and nice EQ options; excellent FM and voice recording; photo-friendly color screen; supports Windows Media DRM 10.
77%
maximumpc.com
Updated:
2013-11-02 00:01:15
Chasing the iPod Mini Only slightly larger than the iPod Mini, the H10 includes a 1.5-inch color screen with photo display capability, an FM tuner, line-in recording, custom five-band EQ, and text document display, to boot. Music transfer is handled th...
70%
v3.co.uk
Updated:
2013-11-02 00:01:15
iRivers answer to the iPod Mini will also display text and images...
60%
pcmag.com
Updated:
2013-11-02 00:01:15
The iriver H10 is a do-it-all audio player, recorder, FM radio, and photo viewer in a slim case, and the new firmware fixes p Specs: Player Type: Hard Disk MP3 Player, Radio: Yes, Recording, Voice: Yes, Recording, Line In: Yes, Weight: 3.5 oz, Capa...
80%
trustedreviews.com
Updated:
2013-11-02 00:01:17
The end of last year saw things get a little tasty in the digital audio player market. Creative, emboldened by the positive reception its little Zen Micro received in the press, declared war on Apple. The stated aim - to outsell the ubiquitous little whit...
Bottom line We had high hopes for the H10 but numerous idiosyncrasies keep it well away from reaching an award podium. Creative will be releasing its colour screen enabled Zen Micro by the middle of the year, and iRiver has until then to sort out the flaws and up the...
70%
Digitaltrends.com
Updated:
2013-11-02 00:01:17
The overall usability of the H10 is second to none.
70%
everythingusb.com
Updated:
2013-11-02 00:01:17
is one of the larger MP3 players on the market, at 4.75" tall, but the slim factor allows it slip into your pocket. With a 260k color display for photos, five gigabyte hard drive, FM recorder and the ability to play subscription music, the H10 outperf...
0%