location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 65047 inflatable boat 4 person(s) Travel/recreation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65047
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65047 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138907476 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:25
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 65047 inflatable boat 4 person(s) Travel/recreation:
This short summary of the Bestway 65047 inflatable boat 4 person(s) Travel/recreation data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 65047, Travel/recreation, Inflatable boat, Grey, PVC, 4 person(s), 480 kg

Long summary description Bestway 65047 inflatable boat 4 person(s) Travel/recreation:
This is an auto-generated long summary of Bestway 65047 inflatable boat 4 person(s) Travel/recreation based on the first three specs of the first five spec groups.

Bestway 65047. Recommended usage: Travel/recreation, Type: Inflatable boat, Product color: Grey. Width: 1520 mm, Length: 2800 mm, Height: 420 mm. Oar length: 1,62 m, Oar material: Aluminum, Tow rope length: 10 m. Minimum order quantity: 1 pc(s), Quantity per pallet: 4 pc(s)

Features
Number of persons *
4 person(s)
Recommended usage *
Travel/recreation
Type *
Inflatable boat
Maximum weight capacity
480 kg
Motor mount *
Yes
Maximum motor power
7500 W
Product color *
Grey
Chambers quantity
4
Material *
PVC
Handle(s)
Yes
Tow ring
Yes
Tow ring material
Metal
Drain valve
Yes
Package type
Box
Intrastat code
89031010
Interleaved Two of Five (ITF-14)
06942138981322
Weight & dimensions
Width
1520 mm
Weight & dimensions
Length
2800 mm
Height
420 mm
Weight
40,8 kg
Package width
640 mm
Package depth
1120 mm
Package height
350 mm
Package volume
268000 cm³
Packaging content
Oar(s) included
Yes
Number of oars included
2
Oar length
1,62 m
Oar material
Aluminum
Tow rope
Yes
Tow rope length
10 m
Repair patch included
Yes
Carrying case
Yes
Hand air pump
Yes
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
4 pc(s)
Brand Image Article code product Stock Price from
Bestway 65096 inflatable boat 3 person(s) Travel/recreation Bestway 65096 inflatable boat 3 person(s) Travel/recreation
(show image)
65096 65096
Bestway 65049 inflatable boat 5 person(s) Travel/recreation Bestway 65049 inflatable boat 5 person(s) Travel/recreation
(show image)
65049 65049
Bestway 65046 inflatable boat 2 person(s) Travel/recreation Bestway 65046 inflatable boat 2 person(s) Travel/recreation
(show image)
65046 65046