location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 65055 surfboard Stand Up Paddle board (SUP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65055
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65055
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138914481
Category: Surfboards Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:10:59
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 65055 surfboard Stand Up Paddle board (SUP):
This short summary of the Bestway 65055 surfboard Stand Up Paddle board (SUP) data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 65055, Stand Up Paddle board (SUP), W-Concave, Grey, White, Aluminum, 100 kg, Box

Long summary description Bestway 65055 surfboard Stand Up Paddle board (SUP):
This is an auto-generated long summary of Bestway 65055 surfboard Stand Up Paddle board (SUP) based on the first three specs of the first five spec groups.

Bestway 65055. Type: Stand Up Paddle board (SUP), Board concave shape: W-Concave, Product color: Grey, White. Length: 3100 mm, Weight: 12 kg, Width: 680 mm. Minimum order quantity: 14 pc(s), Quantity per pallet: 1 pc(s)

Features
Product color *
Grey, White
Type *
Stand Up Paddle board (SUP)
Board concave shape *
W-Concave
Number of fins
2
Removable fin
Yes
Inflatable *
Yes
Non-slip surface
Yes
Oar material
Aluminum
Maximum weight capacity
100 kg
Package type
Box
Intrastat code
89031010
Weight & dimensions
Length *
3100 mm
Width
680 mm
Thickness
10 cm
Weight *
12 kg
Weight & dimensions
Deflated size (W x L)
3100 x 680 mm
Oar length
2,1 m
Package width
430 mm
Package depth
250 mm
Package height
820 mm
Package volume
88000 cm³
Packaging content
Oar(s) included
Yes
Number of oars
1
Hand air pump
Yes
Repair kit included
Yes
Carrying case
Yes
Leash included
Yes
Pressure gauge included
Yes
Logistics data
Minimum order quantity
14 pc(s)
Quantity per pallet
1 pc(s)