Bestway logo

Bestway 62003 hand air pump Black Floor air pump

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178102
Info modified on:
29 Mar 2024, 18:14:57
Short summary description Bestway 62003 hand air pump Black Floor air pump:

Bestway 62003, Floor air pump, Universal, Black, T-type grip, 1,85 l/cycle, 360 mm

Long summary description Bestway 62003 hand air pump Black Floor air pump:

Bestway 62003. Product type: Floor air pump, Proper use: Universal, Product color: Black. Height: 360 mm, Weight: 466 g, Package volume: 66000 cm³. Package width: 125 mm, Package depth: 360 mm, Package height: 110 mm. Minimum order quantity: 12 pc(s), Quantity per pallet: 240 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.