location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com TB3DK2DPWUE laptop dock/port replicator Wired Thunderbolt 3 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TB3DK2DPWUE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TB3DK2DPWUE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030865180 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:41:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com TB3DK2DPWUE laptop dock/port replicator Wired Thunderbolt 3 Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: Thunderbolt 3
  • - Ethernet LAN 10,100,1000 Mbit/s Wake-on-LAN ready
  • - Auto MDI/MDI-X Full duplex
More>>>
Short summary description StarTech.com TB3DK2DPWUE laptop dock/port replicator Wired Thunderbolt 3 Black, Grey:
This short summary of the StarTech.com TB3DK2DPWUE laptop dock/port replicator Wired Thunderbolt 3 Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com TB3DK2DPWUE, Wired, Thunderbolt 3, 3.5 mm, 10,100,1000 Mbit/s, Black, Grey, 40 Gbit/s

Long summary description StarTech.com TB3DK2DPWUE laptop dock/port replicator Wired Thunderbolt 3 Black, Grey:
This is an auto-generated long summary of StarTech.com TB3DK2DPWUE laptop dock/port replicator Wired Thunderbolt 3 Black, Grey based on the first three specs of the first five spec groups.

StarTech.com TB3DK2DPWUE. Connectivity technology: Wired, Host interface: Thunderbolt 3, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Grey, Data transfer rate: 40 Gbit/s, Maximum digital resolution: 5120 x 2880 pixels. AC input voltage: 100-240 V, Input current: 1.5 A, Output voltage: 12 V. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Thunderbolt 3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
DisplayPorts quantity
1
Thunderbolt 3 ports quantity
2
Microphone in *
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wake-on-LAN ready
Yes
Auto MDI/MDI-X
Yes
Full duplex
Yes
Performance
Card reader integrated *
No
Data transfer rate
40 Gbit/s
Maximum digital resolution
5120 x 2880 pixels
Product color *
Black, Grey
LED indicators
Power
UASP support
Yes
Housing material
Aluminium, Plastic
Brand compatibility
Any brand
Certification
CE, FCC, Thunderbolt
Power
AC input voltage
100-240 V
Input current
1.5 A
Output voltage
12 V
Output current
6 A
Power
Power consumption (typical)
72 W
Power plug type
Type N
Compatible power plug types
EU, UK
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
No
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
80 mm
Depth
220 mm
Height
27 mm
Weight
442 g
Packaging data
Package width
134 mm
Package depth
250 mm
Package height
114 mm
Package weight
1,35 kg
Packaging content
Cables included
AC, Thunderbolt
AC adapter included
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Other features
Cable length
0,52 m
Chipset
Intel — Alpine Ridge DSL6540, Texas Instruments — TPS65982ABZQZR, Texas Instruments — HD3SS2522, Parade — PS181, Fresco Logic — FL1100-EX, Texas Instruments — TPS2546RTE, Texas Instruments — PCM2912APJT, Intel — WGI210AT
Number of microphone inputs
1
Source Review comments Score
mymac.com
Updated:
2017-12-07 09:12:48
Setting up the dock involves plugging the power and attaching the included Thunderbolt 3 cable into the computer. The Thunderbolt cable comes in the form of a USB C connector, so you need to make sure that your computer supports Thunderbolt 3 to use this...
80%
mymac.com
Updated:
2019-12-31 17:59:04
Price: $380 U.S.The StarTech Thunderbolt 3 Dual-4K Docking Station for Laptops (model TB3DOCK2DPPD) allows Thunderbolt 3 MacBook Pro or Windows computers to connect two 4K workstations. The dual 4K docking station supports data transfer rates up to 40Gb...
100%
pocnetwork.net
Updated:
2020-08-18 12:49:42
In a world where laptops continue to shrink down to smaller and thinner profiles, you find that many of your options for ports and hardware begin to disappear. In their place, you find universal connections like USB and Thunderbolt. This is fantastic for...
Bottom line It's a neat little dock that has a number of options to it. It may be an option for you if your laptop doesn't have ethernet, has limited USB options and/or you wish you could work on larger screens while at home or work. There is still a limited portion...
60%
Brand Image Article code product Stock Price from
StarTech.com TB2DOCK4K2DP laptop dock/port replicator Wired Thunderbolt Silver StarTech.com TB2DOCK4K2DP laptop dock/port replicator Wired Thunderbolt Silver
(show image)
TB2DOCK4K2DP TB2DOCK4K2DP 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com TB2DOCK4KDHC laptop dock/port replicator Wired Thunderbolt 2 Silver StarTech.com TB2DOCK4KDHC laptop dock/port replicator Wired Thunderbolt 2 Silver
(show image)
TB2DOCK4KDHC TB2DOCK4KDHC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)