location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P582-003-V2 video cable adapter 0,91 m DisplayPort HDMI Black, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P582-003-V2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P582-003-V2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332191984 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:41:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite P582-003-V2 video cable adapter 0,91 m DisplayPort HDMI Black, Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,91 m
  • - DisplayPort Male
  • - HDMI Male
  • - 3840 x 2160 pixels
  • - Black, Metallic
More>>>
Short summary description Tripp Lite P582-003-V2 video cable adapter 0,91 m DisplayPort HDMI Black, Metallic:
This short summary of the Tripp Lite P582-003-V2 video cable adapter 0,91 m DisplayPort HDMI Black, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P582-003-V2, 0,91 m, DisplayPort, HDMI, Male, Male, Gold

Long summary description Tripp Lite P582-003-V2 video cable adapter 0,91 m DisplayPort HDMI Black, Metallic:
This is an auto-generated long summary of Tripp Lite P582-003-V2 video cable adapter 0,91 m DisplayPort HDMI Black, Metallic based on the first three specs of the first five spec groups.

Tripp Lite P582-003-V2. Cable length: 0,91 m, Connector 1: DisplayPort, Connector 2: HDMI. Package width: 177,8 mm, Package depth: 12,7 mm, Package height: 228,6 mm. Master (outer) case width: 350,5 mm, Master (outer) case length: 25,4 mm, Master (outer) case height: 398,8 mm. Cable color: Black

Features
Connector contacts plating
Gold
Cable length *
0,91 m
Connector 1 *
DisplayPort
Connector 2 *
HDMI
Connector 1 gender *
Male
Connector 2 gender *
Male
HDCP
Yes
DisplayPort version
1.2
Maximum resolution
3840 x 2160 pixels
Supported graphics resolutions
3840 x 2160
Supported video modes
1080p, 2160p
Product color
Black, Metallic
Country of origin
Vietnam
Packaging data
Package width
177,8 mm
Package depth
12,7 mm
Packaging data
Package height
228,6 mm
Package weight
80 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
350,5 mm
Master (outer) case length
25,4 mm
Master (outer) case height
398,8 mm
Master (outer) case weight
920 g
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332191981
Other features
Cable color
Black
Connection to PC
Yes
Brand Image Article code product Stock Price from
Tripp Lite P567-02M video cable adapter 2 m HDMI + USB DisplayPort Black Tripp Lite P567-02M video cable adapter 2 m HDMI + USB DisplayPort Black
(show image)
P567-02M P567-02M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P567-01M video cable adapter 1 m HDMI + USB DisplayPort Black Tripp Lite P567-01M video cable adapter 1 m HDMI + USB DisplayPort Black
(show image)
P567-01M P567-01M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P581AB-006 video cable adapter 1,83 m DisplayPort DVI-D Black Tripp Lite P581AB-006 video cable adapter 1,83 m DisplayPort DVI-D Black
(show image)
P581AB-006 P581AB-006 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P566AB-006 video cable adapter 1,83 m HDMI Type A (Standard) DVI-D Black Tripp Lite P566AB-006 video cable adapter 1,83 m HDMI Type A (Standard) DVI-D Black
(show image)
P566AB-006 P566AB-006 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-010-DP-BD video cable adapter 3,05 m USB Type-C DisplayPort Black Tripp Lite U444-010-DP-BD video cable adapter 3,05 m USB Type-C DisplayPort Black
(show image)
U444-010-DP-BD U444-010-DP-BD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-DP-BD video cable adapter 0,91 m USB Type-C DisplayPort Black Tripp Lite U444-003-DP-BD video cable adapter 0,91 m USB Type-C DisplayPort Black
(show image)
U444-003-DP-BD U444-003-DP-BD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-HBE video cable adapter 1,83 m USB Type-C HDMI Type A (Standard) Black Tripp Lite U444-006-HBE video cable adapter 1,83 m USB Type-C HDMI Type A (Standard) Black
(show image)
U444-006-HBE U444-006-HBE 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-HWE video cable adapter 0,91 m USB Type-C HDMI Type A (Standard) White Tripp Lite U444-003-HWE video cable adapter 0,91 m USB Type-C HDMI Type A (Standard) White
(show image)
U444-003-HWE U444-003-HWE 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-HWE video cable adapter 1,83 m USB Type-C HDMI Type A (Standard) White Tripp Lite U444-006-HWE video cable adapter 1,83 m USB Type-C HDMI Type A (Standard) White
(show image)
U444-006-HWE U444-006-HWE 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-HBE video cable adapter 0,91 m USB Type-C HDMI Type A (Standard) Black Tripp Lite U444-003-HBE video cable adapter 0,91 m USB Type-C HDMI Type A (Standard) Black
(show image)
U444-003-HBE U444-003-HBE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)