location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH40DCEPLGC signage display Digital signage flat panel 101,6 cm (40") LED 350 cd/m² Full HD Black 16/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH40DCEPLGC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH40DCEPLGC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088134666
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:24:03
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH40DCEPLGC signage display Digital signage flat panel 101,6 cm (40") LED 350 cd/m² Full HD Black 16/7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 101,6 cm (40") 1920 x 1080 pixels LED 350 cd/m²
  • - Direct-LED BLU 8 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
More>>>
Short summary description Samsung LH40DCEPLGC signage display Digital signage flat panel 101,6 cm (40") LED 350 cd/m² Full HD Black 16/7:
This short summary of the Samsung LH40DCEPLGC signage display Digital signage flat panel 101,6 cm (40") LED 350 cd/m² Full HD Black 16/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH40DCEPLGC, Digital signage flat panel, 101,6 cm (40"), LED, 1920 x 1080 pixels, 16/7

Long summary description Samsung LH40DCEPLGC signage display Digital signage flat panel 101,6 cm (40") LED 350 cd/m² Full HD Black 16/7:
This is an auto-generated long summary of Samsung LH40DCEPLGC signage display Digital signage flat panel 101,6 cm (40") LED 350 cd/m² Full HD Black 16/7 based on the first three specs of the first five spec groups.

Samsung LH40DCEPLGC. Product design: Digital signage flat panel. Display diagonal: 101,6 cm (40"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Operating hours (hours/days): 16/7. Product color: Black

Display
LED backlighting type
Direct-LED BLU
Display diagonal *
101,6 cm (40")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
350 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
5000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors
16.78 million colours
Pixel pitch
0,15375 x 0,46125 mm
Active display area (W x H)
885,6 x 498,15 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Color gamut
72%
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Composite video in
1
Audio (L/R) in
1
RS-232C
Yes
Remote (IR) input
1
Card reader integrated
No
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product color *
Black
Design
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Bezel width (bottom)
1,5 cm
Bezel width (side)
1,05 cm
Bezel width (top)
1,05 cm
Performance
Operating hours (hours/days)
16/7
Power
Power consumption (typical) *
75 W
Power consumption (max)
121 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Heat dissipation
1407,8 BTU/h
Computer system
Computer system *
No
Weight & dimensions
Width
906,6 mm
Depth
49,9 mm
Height
524,7 mm
Weight
6,9 kg
Packaging data
Package width
1012 mm
Package depth
605 mm
Package height
138 mm
Package weight
9,2 kg
Packaging content
Handheld remote control
Yes
Batteries included
Yes
Cables included
AC
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Other features
Quick start guide
Yes
Dot clock scanning frequency
148,5 MHz
Energy efficiency class (old)
B
Brand Image Article code product Stock Price from
Samsung LH43DBJPLGC signage display 109,2 cm (43") LED Wi-Fi 300 cd/m² Full HD Black Tizen 3.0 16/7 Samsung LH43DBJPLGC signage display 109,2 cm (43") LED Wi-Fi 300 cd/m² Full HD Black Tizen 3.0 16/7
(show image)
LH43DBJPLGC LH43DBJPLGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH43PMHPBGC signage display Digital signage flat panel 109,2 cm (43") LED Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 Samsung LH43PMHPBGC signage display Digital signage flat panel 109,2 cm (43") LED Wi-Fi 500 cd/m² Full HD Black Tizen 2.4
(show image)
LH43PMHPBGC LH43PMHPBGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH43PHFPMGC signage display Digital signage flat panel 109,2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black 24/7 Samsung LH43PHFPMGC signage display Digital signage flat panel 109,2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black 24/7
(show image)
LH43PHFPMGC LH43PHFPMGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung PM43F Digital signage flat panel 109,2 cm (43") LED 500 cd/m² Full HD Black 24/7 Samsung PM43F Digital signage flat panel 109,2 cm (43") LED 500 cd/m² Full HD Black 24/7
(show image)
LH43PMFPBGC PM43F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH40DMEPLGC Digital signage flat panel 101,6 cm (40") LED 450 cd/m² Full HD Black 24/7 Samsung LH40DMEPLGC Digital signage flat panel 101,6 cm (40") LED 450 cd/m² Full HD Black 24/7
(show image)
LH40DMEPLGC/EN LH40DMEPLGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH40DBEPLGC signage display Digital signage flat panel 101,6 cm (40") LED 350 cd/m² Full HD Black 16/7 Samsung LH40DBEPLGC signage display Digital signage flat panel 101,6 cm (40") LED 350 cd/m² Full HD Black 16/7
(show image)
LH40DBEPLGC LH40DBEPLGC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)