location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43097 pool/beach float Blue, Transparent Pattern Vinyl Swim seat

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43097
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43097
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138915709 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2020 20:53:40
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 43097 pool/beach float Blue, Transparent Pattern Vinyl Swim seat:
This short summary of the Bestway 43097 pool/beach float Blue, Transparent Pattern Vinyl Swim seat data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43097, Blue, Transparent, Swim seat, Pattern, Vinyl, 90 kg, 1020 mm

Long summary description Bestway 43097 pool/beach float Blue, Transparent Pattern Vinyl Swim seat:
This is an auto-generated long summary of Bestway 43097 pool/beach float Blue, Transparent Pattern Vinyl Swim seat based on the first three specs of the first five spec groups.

Bestway 43097. Product color: Blue, Transparent, Product type: Swim seat, Coloration: Pattern. Width: 1020 mm, Height: 940 mm, Weight: 730 g. Package width: 240 mm, Package depth: 240 mm, Package height: 60 mm. Quantity per pallet: 288 pc(s), Minimum order quantity: 12 pc(s)

Features
Product color *
Blue, Transparent
Coloration *
Pattern
Material *
Vinyl
Product type *
Swim seat
Maximum load weight
90 kg
Cup holder
Yes
Safety valve
Yes
Intrastat code
39269097
Weight & dimensions
Width
1020 mm
Height
940 mm
Weight & dimensions
Weight
730 g
Packaging data
Package width
240 mm
Package depth
240 mm
Package height
60 mm
Package volume
49000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
288 pc(s)
Minimum order quantity
12 pc(s)
Brand Image Article code product Stock Price from
Bestway 43252 pool/beach float Multicolour Pattern PVC Swimming ring Bestway 43252 pool/beach float Multicolour Pattern PVC Swimming ring
(show image)
43252 43252
Bestway 43186 pool/beach float Multicolour Vinyl Floating lounge chair Bestway 43186 pool/beach float Multicolour Vinyl Floating lounge chair
(show image)
43186 43186
Bestway 43118 pool/beach float Blue, Green Vinyl Floating lounge chair Bestway 43118 pool/beach float Blue, Green Vinyl Floating lounge chair
(show image)
43118 43118
Bestway 43108 pool/beach float Blue, White Vinyl Swim seat Bestway 43108 pool/beach float Blue, White Vinyl Swim seat
(show image)
43108 43108
Bestway 43103 pool/beach float Blue, Red Pattern Vinyl Floating mattress Bestway 43103 pool/beach float Blue, Red Pattern Vinyl Floating mattress
(show image)
43103 43103
Bestway 43040 pool/beach float Blue, Orange Vinyl Floating mattress Bestway 43040 pool/beach float Blue, Orange Vinyl Floating mattress
(show image)
43040 43040
Bestway 43028 pool/beach float Blue Vinyl Floating lounge chair Bestway 43028 pool/beach float Blue Vinyl Floating lounge chair
(show image)
43028 43028
Bestway 43009 pool/beach float Blue Vinyl Swim ring Bestway 43009 pool/beach float Blue Vinyl Swim ring
(show image)
43009 43009