location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 91040 pool/beach float Pink Vinyl Swim ring

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
91040
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138917581 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:52:22
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 91040 pool/beach float Pink Vinyl Swim ring:
This short summary of the Bestway 91040 pool/beach float Pink Vinyl Swim ring data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 91040, Pink, Swim ring, Vinyl, 3 yr(s), 6 yr(s), 56 cm

Long summary description Bestway 91040 pool/beach float Pink Vinyl Swim ring:
This is an auto-generated long summary of Bestway 91040 pool/beach float Pink Vinyl Swim ring based on the first three specs of the first five spec groups.

Bestway 91040. Product color: Pink, Product type: Swim ring, Material: Vinyl. Diameter: 56 cm, Weight: 137 g. Package width: 120 mm, Package depth: 195 mm, Package height: 25 mm. Quantity per pallet: 1512 pc(s), Minimum order quantity: 24 pc(s)

Features
Product color *
Pink
Material *
Vinyl
Product type *
Swim ring
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Safety valve
Yes
Intrastat code
95030095
Weight & dimensions
Diameter
56 cm
Weight & dimensions
Weight
137 g
Packaging data
Package width
120 mm
Package depth
195 mm
Package height
25 mm
Package volume
27000 cm³
Package type
Box
Logistics data
Quantity per pallet
1512 pc(s)
Minimum order quantity
24 pc(s)
Brand Image Article code product Stock Price from
Bestway 36114 pool/beach float Multicolour Monochromatic Vinyl Swim ring Bestway 36114 pool/beach float Multicolour Monochromatic Vinyl Swim ring
(show image)
36114 36114
Bestway 36014 pool/beach float Multicolour Vinyl Swim ring Bestway 36014 pool/beach float Multicolour Vinyl Swim ring
(show image)
36014 36014
Bestway 36022 pool/beach float Blue, Green, Pink Monochromatic Vinyl Swim ring Bestway 36022 pool/beach float Blue, Green, Pink Monochromatic Vinyl Swim ring
(show image)
36022 36022