location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68065 camping cot Polyester Steel Single bed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
68065
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68065 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922707
Category: Camping Cots Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:04
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 68065 camping cot Polyester Steel Single bed:
This short summary of the Bestway 68065 camping cot Polyester Steel Single bed data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68065, Single bed, 102 kg, 10,3 kg, Blue, Polyester

Long summary description Bestway 68065 camping cot Polyester Steel Single bed:
This is an auto-generated long summary of Bestway 68065 camping cot Polyester Steel Single bed based on the first three specs of the first five spec groups.

Bestway 68065. Type: Single bed, Product color: Blue, Material: Polyester. Width: 640 mm, Depth: 1900 mm, Height: 420 mm. Minimum order quantity: 1 pc(s), Quantity per pallet: 56 pc(s). Package type: Blister

Features
Product color *
Blue
Material *
Polyester
Frame material *
Steel
Maximum weight capacity *
102 kg
Tent *
No
Backrest adjustable angle *
No
Type *
Single bed
Intrastat code
94032020
Weight & dimensions
Width *
640 mm
Depth *
1900 mm
Height *
420 mm
Folded width
99 cm
Weight & dimensions
Folded depth
20 cm
Folded height
10 cm
Weight
10,3 kg
Package width
990 mm
Package depth
200 mm
Package height
100 mm
Package volume
44000 cm³
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
56 pc(s)
Packaging content
Carrying case
Yes
Package type
Blister
Brand Image Article code product Stock Price from
Bestway 68068 camping cot Polyester Aluminium, Steel Single cot Bestway 68068 camping cot Polyester Aluminium, Steel Single cot
(show image)
68068 68068