location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43108 pool/beach float Blue, White Vinyl Swim seat

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43108
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43108
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138920482 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2022 16:18:06
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 43108 pool/beach float Blue, White Vinyl Swim seat:
This short summary of the Bestway 43108 pool/beach float Blue, White Vinyl Swim seat data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43108, Blue, White, Swim seat, Vinyl, 90 kg, China, 106 cm

Long summary description Bestway 43108 pool/beach float Blue, White Vinyl Swim seat:
This is an auto-generated long summary of Bestway 43108 pool/beach float Blue, White Vinyl Swim seat based on the first three specs of the first five spec groups.

Bestway 43108. Product color: Blue, White, Product type: Swim seat, Material: Vinyl. Diameter: 106 cm, Height: 450 mm, Weight: 1,42 kg. Package width: 300 mm, Package depth: 300 mm, Package height: 75 mm. Quantity per pallet: 150 pc(s), Minimum order quantity: 6 pc(s)

Features
Product color *
Blue, White
Material *
Vinyl
Product type *
Swim seat
Maximum load weight
90 kg
Heavy-duty handles
Yes
Country of origin
China
Intrastat code
39269097
Weight & dimensions
Diameter
106 cm
Height
450 mm
Weight
1,42 kg
Weight & dimensions
Thickness
0,3 mm
Packaging data
Package width
300 mm
Package depth
300 mm
Package height
75 mm
Package volume
46000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
150 pc(s)
Minimum order quantity
6 pc(s)