location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58209 pool part/accessory Chlorine/Bromine dispenser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58209
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58209 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138918724 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:07:02
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 58209 pool part/accessory Chlorine/Bromine dispenser:
This short summary of the Bestway 58209 pool part/accessory Chlorine/Bromine dispenser data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58209, Chlorine/Bromine dispenser, Blue, Orange, Yellow, °C, °F, 18,5 cm, 375 g, Box

Long summary description Bestway 58209 pool part/accessory Chlorine/Bromine dispenser:
This is an auto-generated long summary of Bestway 58209 pool part/accessory Chlorine/Bromine dispenser based on the first three specs of the first five spec groups.

Bestway 58209. Product type: Chlorine/Bromine dispenser, Product color: Blue, Orange, Yellow, Units of measurement: °C, °F. Diameter: 18,5 cm, Weight: 375 g. Package type: Box, Package width: 190 mm, Package depth: 200 mm. Minimum order quantity: 12 pc(s), Quantity per pallet: 240 pc(s)

Features
Product type *
Chlorine/Bromine dispenser
Product color
Blue, Orange, Yellow
Units of measurement
°C, °F
Built-in thermometer
Yes
Dispenser adjustable output
Yes
Intrastat code
39269097
Interleaved Two of Five (ITF-14)
66942138983472
Weight & dimensions
Diameter
18,5 cm
Weight & dimensions
Weight
375 g
Packaging data
Package type
Box
Package width
190 mm
Package depth
200 mm
Package height
185 mm
Package volume
98000 cm³
Logistics data
Minimum order quantity
12 pc(s)
Quantity per pallet
240 pc(s)
Brand Image Article code product Stock Price from
Summer Fun

Summer Fun 502010814NL pool part/accessory Chlorine dispenser
(show image)
502010814NL 502010814NL
Gre

Gre 40054 (CN) pool part/accessory Thermometer
(show image)
40054 (CN) 40054 (CN)
Bestway 58338 pool part/accessory Chlorine/Bromine dispenser Bestway 58338 pool part/accessory Chlorine/Bromine dispenser
(show image)
58338 58338
Country Distributor
Deutschland 1 distributor(s)