icecat logo
Icecat: creating the world's largest open catalog with 19377504 data-sheets & 35906 brands – register (free)
Bestway logo

Bestway 58060 Pool Covering Pool solar cover

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140871
Info modified on:
14 Mar 2024, 19:31:13
Short summary description Bestway 58060 Pool Covering Pool solar cover:

Bestway 58060, Pool solar cover, Blue, 361 g, Blister, 280 mm, 380 mm

Long summary description Bestway 58060 Pool Covering Pool solar cover:

Bestway 58060. Product type: Pool solar cover, Product color: Blue. Weight: 361 g. Package type: Blister, Package width: 280 mm, Package depth: 380 mm. Quantity per pallet: 140 pc(s), Minimum order quantity: 4 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.