location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58013 pool part/accessory Maintenance kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58013
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58013 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138918052
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 58013 pool part/accessory Maintenance kit:
This short summary of the Bestway 58013 pool part/accessory Maintenance kit data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58013, Maintenance kit, Blue, White, 890 g, 1 pc(s), Box, 570 mm

Long summary description Bestway 58013 pool part/accessory Maintenance kit:
This is an auto-generated long summary of Bestway 58013 pool part/accessory Maintenance kit based on the first three specs of the first five spec groups.

Bestway 58013. Product type: Maintenance kit, Product color: Blue, White. Weight: 890 g. Quantity per pack: 1 pc(s), Package type: Box, Package width: 570 mm. Minimum order quantity: 6 pc(s), Quantity per pallet: 96 pc(s)

Features
Product type *
Maintenance kit
Product color
Blue, White
Intrastat code
82055980
Weight & dimensions
Weight
890 g
Packaging data
Quantity per pack
1 pc(s)
Package type
Box
Package width
570 mm
Packaging data
Package depth
310 mm
Package height
65 mm
Package volume
84000 cm³
Packaging content
Handle included
Yes
Vacuum head included
Yes
Skimmer head
Yes
Logistics data
Minimum order quantity
6 pc(s)
Quantity per pallet
96 pc(s)
Brand Image Article code product Stock Price from
Gre

Gre AR20641 pool part/accessory Maintenance kit
(show image)
AR20641 AR20641
Bestway 58279 pool part/accessory Broom head Bestway 58279 pool part/accessory Broom head
(show image)
58279 58279
Bestway 58232 pool part/accessory Cover Bestway 58232 pool part/accessory Cover
(show image)
58232 58232
Bestway 58033 pool part/accessory Cover Bestway 58033 pool part/accessory Cover
(show image)
58033 58033
Bestway 58032 pool part/accessory Cover Bestway 58032 pool part/accessory Cover
(show image)
58032 58032
Bestway 58195 pool part/accessory Maintenance kit Bestway 58195 pool part/accessory Maintenance kit
(show image)
58195 58195
Bestway 58237 pool part/accessory Maintenance kit Bestway 58237 pool part/accessory Maintenance kit
(show image)
58237 58237
Bestway 58093 pool part/accessory Filter pump cartridge Bestway 58093 pool part/accessory Filter pump cartridge
(show image)
58093 58093
Country Distributor
Deutschland 1 distributor(s)