location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Quick Release Bracket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Quick Release Bracket
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM870AA-RFB
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 560220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 14:33:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Quick Release Bracket
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Maximum weight capacity: 10,9 kg
  • - Maximum screen size: 76,2 cm (30")
More>>>
Short summary description HP Quick Release Bracket:
This short summary of the HP Quick Release Bracket data-sheet is auto-generated and uses the product title and the first six key specs.

HP Quick Release Bracket, Black, 10,9 kg, Wall, 76,2 cm (30"), 38,1 cm (15"), 370 g

Long summary description HP Quick Release Bracket:
This is an auto-generated long summary of HP Quick Release Bracket based on the first three specs of the first five spec groups.

HP Quick Release Bracket. Product color: Black, Maximum weight capacity: 10,9 kg, Mounting type: Wall. Weight: 370 g, Width: 160 mm, Depth: 132 mm

Features
Product color
Black
Maximum weight capacity
10,9 kg
Mounting type
Wall
Maximum screen size
76,2 cm (30")
Minimum screen size
38,1 cm (15")
Weight & dimensions
Weight
370 g
Width
160 mm
Depth
132 mm
Height
16,5 mm
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)