location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Denon AVR-4306 130 W 7.1 channels Surround Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Denon Check ‘Denon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AVR-4306
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4560119535825
Category:
Audio/video (AV) receivers receive audio and video signals.
AV Receivers Check ‘Denon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Denon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Denon AVR-4306 130 W 7.1 channels Surround Silver:
This short summary of the Denon AVR-4306 130 W 7.1 channels Surround Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Denon AVR-4306, 130 W, 7.1 channels, Surround, 170 W, 220 W, 150 W

Long summary description Denon AVR-4306 130 W 7.1 channels Surround Silver:
This is an auto-generated long summary of Denon AVR-4306 130 W 7.1 channels Surround Silver based on the first three specs of the first five spec groups.

Denon AVR-4306. Power output per channel (20-20KHz@8 Ohm): 130 W, Audio output channels: 7.1 channels, Receiver type: Surround. Headphone connectivity: 3.5 mm. Speakers connectivity type: RCA. AC input voltage: 120 V, AC input frequency: 60 Hz, Power consumption (typical): 570 W. Width: 434 mm, Depth: 429 mm, Height: 171 mm

Source Review comments Score
audioholics.com
Updated:
2016-11-15 00:50:18
Denon AVR-4306 Receiver Review130W/ch, Audyssey MultEqXT EQ System, Denon Link III By Clint DeBoer May 29, 2006 Page: 1 | 2 | 3 | 4 | 5 | 6 | 7 | 8 | Next Denon AVR-4306 Receiver Review130W/ch, Audyssey MultEqXT EQ System, Denon Link III Denon AVR-430...
95%
homecinemachoice.com
Updated:
2016-11-15 00:50:18
PDF-file...
80%