location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15.6 Black Women Premium Tote Milano 39,6 cm (15.6") Ladies case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6 Black Women Premium Tote Milano
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T7B38AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894670021 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 03 Nov 2017
Product end of life date
Bullet Points HP 15.6 Black Women Premium Tote Milano 39,6 cm (15.6") Ladies case
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ladies case 39,6 cm (15.6") Black
  • - Leather, Twill
  • - Carrying handle(s) Shoulder strap
  • - Dust resistant, Scratch resistant
  • - 900 g
More>>>
Short summary description HP 15.6 Black Women Premium Tote Milano 39,6 cm (15.6") Ladies case:
This short summary of the HP 15.6 Black Women Premium Tote Milano 39,6 cm (15.6") Ladies case data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15.6 Black Women Premium Tote Milano, Ladies case, 39,6 cm (15.6"), Shoulder strap, 900 g

Long summary description HP 15.6 Black Women Premium Tote Milano 39,6 cm (15.6") Ladies case:
This is an auto-generated long summary of HP 15.6 Black Women Premium Tote Milano 39,6 cm (15.6") Ladies case based on the first three specs of the first five spec groups.

HP 15.6 Black Women Premium Tote Milano. Case type: Ladies case, Maximum screen size: 39,6 cm (15.6"), Carrying handle(s), Shoulder strap. Weight: 900 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Compatibility
HP Pavilion - 15 HP Spectre x360 HP Notebook - 15-ba106ng (1GP33EA) HP Notebook - 15-ba107ng (1GP34EA) HP Notebook - 15-ay539ng (1HF72EA) HP Notebook - 15-ay508ng (1HF78EA) HP Notebook - 15-ba511ng (1HF82EA) HP Notebook - 15-ba512ng (1HF83EA) HP Notebook - 15-ba513ng (1HF84EA) HP Notebook - 15-ba514ng (1HF85EA) HP Notebook - 15-ay509ng (1HG08EA) HP Notebook - 15-ba516ng (1HG14EA) HP Notebook - 15-ba517ng (1HG15EA) HP Notebook - 15-ba518ng (1HG16EA) HP Notebook - 15-ba519ng (1HG19EA) HP Notebook - 15-ba520ng (1HG20EA) HP Notebook - 15-ay510ng (1HG59EA) HP Notebook - 15-ay511ng (1HG60EA) HP Notebook - 15-ay057ng (1HH11EA) HP ENVY - 15-as106ng (1JM36EA) HP Pavilion - 15-bc204ng (1JM47EA) HP Spectre x360 - 13-ac005ng (1JM63EA) HP Notebook - 15-ay164ng (1JM71EA) HP Notebook - 15-ay122ng (1JM89EA) HP Spectre x360 - 13-ac006ng (1JN14EA) HP ENVY - 15-as107ng (1JN16EA) HP Notebook - 15-ay123ng (1JN25EA)
Features
Maximum screen size *
39,6 cm (15.6")
Case type *
Ladies case
Material *
Leather, Twill
Product main color *
Black
Carrying handle(s)
Yes
Shoulder strap
Yes
Protection features
Dust resistant, Scratch resistant
Country of origin
China
Weight & dimensions
Width
425 mm
Depth
127 mm
Height
305 mm
Weight
900 g
Package width
425 mm
Package depth
127 mm
Package height
305 mm
Package weight
1,1 kg
Country Distributor
United Kingdom 1 distributor(s)
France 1 distributor(s)