location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPDC21 document camera Grey, White 25,4 / 2,7 mm (1 / 2.7") CMOS USB/HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ELPDC21
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H758040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946610122
Category:
Real-time image capture devices for displaying an object to a large audience. Like an opaque projector, a document camera is able to magnify and project the images of actual, three-dimensional objects, as well as transparencies. They are, in essence, high resolution web cams, mounted on arms so as to facilitate their placement over a page. This allows a teacher, lecturer or presenter to write on a sheet of paper or to display a two or three-dimensional object while the audience watches.
Document Cameras Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 282550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson ELPDC21 document camera Grey, White 25,4 / 2,7 mm (1 / 2.7") CMOS USB/HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 25,4 / 2,7 mm (1 / 2.7") CMOS
  • - Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1920 x 1080 (HD 1080)
  • - Image freeze
  • - Auto focus
  • - Interface: USB/HDMI
  • - Grey, White
Long product name Epson ELPDC21 document camera Grey, White 25,4 / 2,7 mm (1 / 2.7") CMOS USB/HDMI :
The short editorial description of Epson ELPDC21 document camera Grey, White 25,4 / 2,7 mm (1 / 2.7") CMOS USB/HDMI

ELPDC21 - SXGA, VGA, USB-B, 2GB, HDMI, SD/SDHC, 13W, 2.6 kg, White
More>>>
Epson ELPDC21 document camera Grey, White 25,4 / 2,7 mm (1 / 2.7") CMOS USB/HDMI:
The official marketing text of Epson ELPDC21 document camera Grey, White 25,4 / 2,7 mm (1 / 2.7") CMOS USB/HDMI as supplied by the manufacturer

Take lessons further with the Full HD 1080p resolution Epson ELP-DC21 document camera. This flexible document camera easily captures and displays books, 3D objects and experiments. Simplified connectivity makes installation and control easier than ever before. The ELP-DC21 has a robust and durable design, with great security features allowing it to be permanently placed in a classroom or boardroom. Teachers can use the ELP-DC21 to demonstrate the view from a microscope, a live experiment in science class or display fine prints from an architectural drawing onto the bigger projected screen. Compatible with Epson EIT (Easy Interactive Tools) software, users can take advantage of features such as split screen mode, video recording with audio, image capturing and save recordings to an SD card or computer.

KEY FEATURES & BENEFITS

Deliver powerful lessons with extraordinary close-up detail – 10x digital zoom plus 12x optical zoom
Astounding clarity and colour – HD 1080p output resolution
Advanced connectivity – HDMI digital connectivity for high-definition video
Share magnified images – microscope adapter included; supports many standard microscopes
Record and share audio/video lessons – built-in microphone and included software; one-touch A/V recording
Ultra smooth video performance – 30 frames per second (fps) at 1080p
Capture, save and present images – supports SD cards and computers
Convenient Freeze and Capture buttons – easily pause and/or resume the image

Bright and detailed images

With a large, highly efficient 1/2.7" CMOS imaging sensor, the ELP-DC21 delivers bright images with high quality that will bring life to classroom activities. Paired with 12x optical zoom plus 10x digital zoom capabilities, capturing the finest details of an object is a breeze. Even large objects are no issue for the ELP-DC21. Large capture area (maximum 297 x 526 mm at 1080p resolution) makes it easy to display full A3 sized pages.

At 30 frames per second video playback is seamless. Recording live images and video at Full HD 1080p resolution in any task has never been so ultra-smooth and astonishing.

Auto-select resolution

Connect the ELP-DC21 to an Epson projector, and it automatically detects the projector's native resolution, whether it’s XGA, WXGA, 720p or 1080p and optimises output to suit. One touch auto-focus and an easy to understand control panel make the ELP-DC21 a flexible teaching tool for a more interactive learning experience that will engage students.

Powerful tool for any user

The mechanical body structure allows the camera to rotate 90 degrees vertically and horizontally so it can also be used as a webcam to capture classroom activities or for videoconferencing. Capture, store and present images with an SD card or computer.

Capturing audio along with video is simple thanks to the built in microphone, and brightening up an image is as simple as turning on the incorporated LED lighting system.

The ELP-DC21 can easily display two A4 sized documents. The Split Screen function is a great collaboration tool allowing for side-by-side display. Project a live feed from the camera along with a picture or movie file from the SD card.

The ELP-DC21 also features an adapter which enables users to connect to a broad range of microscopes. ELP-DC21 is now compatible with Epson EIT (Easy Interactive Tools), users can take advantage of features such as split screen mode, video recording with audio, image capturing and saving recordings to an SD card or computer.

Portable and durable design

The compact design is ideal for space-constrained areas and the robust metal arm offers durability. Kensington lock, built-in security bar and mounting holes offer added peace of mind.

Fast setup with advanced connectivity

The versatile yet simple connectivity of the ELP-DC21 makes setup quick and easy. USB or VGA for easy connection to a PC/MAC; HDMI and VGA for connecting to a projector; and an SD card slot for opening or saving files directly from the document camera.

All new remote

Have all the key functions at your fingertips. The newly added shortcuts allow for quick access to the SD card viewer, image rotation and switching between sources.

Short summary description Epson ELPDC21 document camera Grey, White 25,4 / 2,7 mm (1 / 2.7") CMOS USB/HDMI:
This short summary of the Epson ELPDC21 document camera Grey, White 25,4 / 2,7 mm (1 / 2.7") CMOS USB/HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPDC21, 25,4 / 2,7 mm (1 / 2.7"), CMOS, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1920 x 1080 (HD 1080), 1920 x 1080 pixels, 30 fps, Auto

Long summary description Epson ELPDC21 document camera Grey, White 25,4 / 2,7 mm (1 / 2.7") CMOS USB/HDMI:
This is an auto-generated long summary of Epson ELPDC21 document camera Grey, White 25,4 / 2,7 mm (1 / 2.7") CMOS USB/HDMI based on the first three specs of the first five spec groups.

Epson ELPDC21. Optical sensor size: 25,4 / 2,7 mm (1 / 2.7"), Sensor type: CMOS, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1920 x 1080 (HD 1080). Optical zoom: 12x, Digital zoom: 10x, Shooting area (WxD): 297 x 420 mm. Interface: USB/HDMI, USB connector type: USB Type-B. Compatible memory cards: SD, SDHC, Maximum memory card size: 32 GB. Power supply type: DC, Power consumption (typical): 13 W, Power consumption (standby): 0,5 W

Camera
Optical sensor size *
25,4 / 2,7 mm (1 / 2.7")
Sensor type *
CMOS
Supported graphics resolutions *
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1920 x 1080 (HD 1080)
Maximum video resolution
1920 x 1080 pixels
Maximum frame rate
30 fps
White balance
Auto
Light exposure modes
Auto
Image freeze *
Yes
Light source
LED
Lens system
Auto focus
Yes
Optical zoom
12x
Digital zoom
10x
Shooting area (WxD)
297 x 420 mm
Ports & interfaces
Interface *
USB/HDMI
HDMI output ports quantity
1
USB connector type
USB Type-B
VGA (D-Sub) input ports
1
VGA (D-Sub) output ports
1
DC-in jack
Yes
Parallel connector
Yes
Storage
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Maximum memory card size
32 GB
Technical details
Document size (max)
A3
Product color *
Grey, White
Display modes
Microscope
Split screen
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Built-in microphone
Yes
Lamp type
LED
Lamps quantity
2 lamp(s)
Photo effects
Black&White
Bundled software
Easy Interactive Tools, TWAIN-Treiber für Epson Dokumentenkamera (für Windows)
Compatible operating systems
Mac OS 10.7.x, Mac OS 10.8.x, Mac OS 10.9.x, Mac OS X, Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista
Focus
Auto
Technical details
Image quality adjustment
Brightness, Contrast
Image viewer
Yes
Output resolutions
SXGA (1280*1024)/XGA (1024*768)/WXGA 16:10 (1280*800)/WXGA 16:9 (1360*768)/1080p (1920*1080), 480p/720p/1080p
Zoom capability
Yes
Image formats supported
JPG
Country of origin
Philippines
Power
Power supply type *
DC
Power consumption (typical)
13 W
Power consumption (standby)
0,5 W
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
270 mm
Depth
317 mm
Height
447 mm
Weight
2,6 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
235 mm
Package depth
445 mm
Package height
173 mm
Package weight
4,84 kg
Packaging content
AC adapter included
Yes
Software CD
Yes
Manual
Yes
Carrying case
Yes
Cables included
AC
Logistics data
Quantity per pallet
66 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
2,68 m
Quantity per pallet layer
6 pc(s)
Quantity per pallet layer (UK)
10 pc(s)
Quantity per pallet (UK)
110 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2,68 m
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)
México 1 distributor(s)