location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E202 computer monitor 50,8 cm (20") 1600 x 900 pixels HD+ LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDisplay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E202
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M1F41AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296443070 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:06:09
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP EliteDisplay E202 computer monitor 50,8 cm (20") 1600 x 900 pixels HD+ LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 50,8 cm (20") LED IPS
  • - HD+ 1600 x 900 pixels 16:9
  • - 7 ms 250 cd/m² 1000:1
  • - E 14 kWh 22 W
More>>>
Short summary description HP EliteDisplay E202 computer monitor 50,8 cm (20") 1600 x 900 pixels HD+ LED Black, Silver:
This short summary of the HP EliteDisplay E202 computer monitor 50,8 cm (20") 1600 x 900 pixels HD+ LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E202, 50,8 cm (20"), 1600 x 900 pixels, HD+, LED, 7 ms, Black, Silver

Long summary description HP EliteDisplay E202 computer monitor 50,8 cm (20") 1600 x 900 pixels HD+ LED Black, Silver:
This is an auto-generated long summary of HP EliteDisplay E202 computer monitor 50,8 cm (20") 1600 x 900 pixels HD+ LED Black, Silver based on the first three specs of the first five spec groups.

HP EliteDisplay E202. Display diagonal: 50,8 cm (20"), Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black, Silver

Display
Display diagonal *
50,8 cm (20")
Display resolution *
1600 x 900 pixels
HD type *
HD+
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
7 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colours
Pixel pitch
0,276 x 0,276 mm
Horizontal scan range
30 - 70 kHz
Vertical scan range
50 - 75 Hz
Viewable size, horizontal
44,3 cm
Viewable size, vertical
24,9 cm
3D
No
Performance
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black, Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
Number of upstream ports
2
USB Type-A downstream ports quantity
1
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Ergonomics
Height adjustment
15 cm
Pivot
Yes
Pivot angle
0 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
14 kWh
Power consumption (typical) *
22 W
Power consumption (standby) *
0,5 W
Power consumption (max)
33 W
AC input voltage
100 - 240 V
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
446423
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
479 mm
Depth (with stand)
189 mm
Height (with stand)
493,3 mm
Weight (with stand)
4,8 kg
Width (without stand)
479 mm
Depth (without stand)
49,5 mm
Height (without stand)
296,8 mm
Weight (without stand)
2,8 kg
Packaging content
Cables included
AC, HDMI, USB, VGA
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Country of origin
China
Display
LED
On/off switch
Yes
TV tuner integrated
No
Thin Client
Thin client installed
No
Logistics data
Harmonized System (HS) code
85285210
Brand Image Article code product Stock Price from
HP EliteDisplay E202 computer monitor 50,8 cm (20") 1600 x 900 pixels HD+ LED Black, Silver HP EliteDisplay E202 computer monitor 50,8 cm (20") 1600 x 900 pixels HD+ LED Black, Silver
(show image)
M1F41AT#ABB E202 0.00
(excl. VAT)
0 (incl. VAT)