location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Essential Care HP8226/05 hair dryer 1800 W Black, Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential Care
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP8226/05
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP8226/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0692341073913 show
Category:
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Essential Care HP8226/05 hair dryer 1800 W Black, Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1800 W Number of speeds: 3 Number of heating levels: 3
  • - Cool shot function Ionic function
  • - Hangable
  • - 1,8 m
  • - Black, Pink
More>>>
Short summary description Philips Essential Care HP8226/05 hair dryer 1800 W Black, Pink:
This short summary of the Philips Essential Care HP8226/05 hair dryer 1800 W Black, Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Essential Care HP8226/05, DC, Black, Pink, Hanging loop, 1,8 m, 1800 W, 220 V

Long summary description Philips Essential Care HP8226/05 hair dryer 1800 W Black, Pink:
This is an auto-generated long summary of Philips Essential Care HP8226/05 hair dryer 1800 W Black, Pink based on the first three specs of the first five spec groups.

Philips Essential Care HP8226/05. Motor type: DC. Product color: Black, Pink, Hanging type: Hanging loop, Cord length: 1,8 m. Power: 1800 W, AC input voltage: 220 V, AC input frequency: 50 - 60 Hz. Width: 125 mm, Depth: 80 mm, Height: 245 mm. A-box dimensions: 356 x 283 x 273 cm

Performance
Number of speeds *
3
Number of heating levels *
3
Ceramic heating system
No
Motor type
DC
Cool shot function *
Yes
Ionic function *
Yes
Design
Product color *
Black, Pink
Hangable
Yes
Hanging type
Hanging loop
Foldable handle
Yes
Cord length
1,8 m
Power
Power *
1800 W
Power
AC input voltage
220 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
125 mm
Depth
80 mm
Height
245 mm
Weight
450 g
Packaging content
Concentrator nozzle *
Yes
Diffuser nozzle *
No
Travel pouch
Yes
Attachments quantity
1
Logistics data
A-box dimensions
356 x 283 x 273 cm
Brand Image Article code product Stock Price from
Philips HP8260/00 hair dryer 2300 W Purple Philips HP8260/00 hair dryer 2300 W Purple
(show image)
HP8260/00 HP8260/00