location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68004 backpacking tent Dome/Igloo tent 2 person(s) Green, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
68004
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68004
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138913033
Category:
Portable shelter made of cloth, supported by one or more poles and stretched tight by cords or loops attached to pegs driven into the ground.
Backpacking Tents Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:13:04
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 68004 backpacking tent Dome/Igloo tent 2 person(s) Green, Orange:
This short summary of the Bestway 68004 backpacking tent Dome/Igloo tent 2 person(s) Green, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68004, Dome/Igloo tent, 2 person(s), Mosquito net, Waterproof seams, Green, Orange

Long summary description Bestway 68004 backpacking tent Dome/Igloo tent 2 person(s) Green, Orange:
This is an auto-generated long summary of Bestway 68004 backpacking tent Dome/Igloo tent 2 person(s) Green, Orange based on the first three specs of the first five spec groups.

Bestway 68004. Type: Dome/Igloo tent, Number of sleeping places: 2 person(s), Product color: Green, Orange. Interior material: Polyester, Exterior finish material: Polyester. Width: 1450 mm, Depth: 2350 mm, Height: 1000 mm. Package width: 780 mm, Package depth: 780 mm, Package height: 23 mm. Package type: Blister

Features
Type *
Dome/Igloo tent
Number of sleeping places *
2 person(s)
Product color *
Green, Orange
Coloration
Pattern
Waterproof seams
Yes
Tent fabric waterproof rating
2 m
Pockets quantity
1 pockets
Side window
Yes
Mosquito net
Yes
Intrastat code
63069000
Minimum order quantity
6 pc(s)
Material
Interior material
Polyester
Exterior finish material
Polyester
Weight & dimensions
Width
1450 mm
Depth
2350 mm
Height
1000 mm
Weight
2 kg
Sleeping area (W x L)
1450 x 2350 mm
Packaging data
Package width
780 mm
Package depth
780 mm
Package height
23 mm
Packaging content
Carrying case
Yes
Package type
Blister
Technical details
Package volume
252000 cm³
Logistics data
Quantity per pallet
72 pc(s)
Brand Image Article code product Stock Price from
Bestway 68098 backpacking tent 2 person(s) Blue Bestway 68098 backpacking tent 2 person(s) Blue
(show image)
68098 68098
Bestway 68097 backpacking tent Green, Yellow Bestway 68097 backpacking tent Green, Yellow
(show image)
68097 68097
Bestway 68086 backpacking tent Pop-up tent 2 person(s) Blue, White, Yellow Bestway 68086 backpacking tent Pop-up tent 2 person(s) Blue, White, Yellow
(show image)
68086 68086
Bestway 68007 backpacking tent Dome/Igloo tent 2 person(s) Grey, Orange Bestway 68007 backpacking tent Dome/Igloo tent 2 person(s) Grey, Orange
(show image)
68007 68007
Bestway 68005 backpacking tent Pop-up tent 3 person(s) Green, Grey, Orange Bestway 68005 backpacking tent Pop-up tent 3 person(s) Green, Grey, Orange
(show image)
68005 68005
Bestway 68006 backpacking tent Dome/Igloo tent 4 person(s) Green, Orange Bestway 68006 backpacking tent Dome/Igloo tent 4 person(s) Green, Orange
(show image)
68006 68006