location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 7110080 holder Tablet/UMPC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7110080
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7110080
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946615257
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Apr 2022 09:40:29
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Epson 7110080 holder Tablet/UMPC Black:
This short summary of the Epson 7110080 holder Tablet/UMPC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 7110080, Tablet/UMPC, Black

Long summary description Epson 7110080 holder Tablet/UMPC Black:
This is an auto-generated long summary of Epson 7110080 holder Tablet/UMPC Black based on the first three specs of the first five spec groups.

Epson 7110080. Mobile device type: Tablet/UMPC, Product color: Black

Design
Mobile device type *
Tablet/UMPC
Product color *
Black
Country of origin
Taiwan
Compatibility
- TM-m30 Series - Epson TM-m30 (122B1) - Epson TM-m30 (122A0) - Epson TM-m30 (121B1) - Epson TM-m30 (121A0) - Epson TM-m30 (112A0) - Epson TM-m30 (111A0)
Packaging data
Quantity per pack
1 pc(s)
Package width
140 mm
Package depth
285 mm
Package height
235 mm
Package weight
1,18 kg
Logistics data
Quantity per pallet layer
24 pc(s)
Quantity per pallet layer (UK)
48 pc(s)
Quantity per pallet (UK)
96 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
116 cm
Pallet width
80 cm
Pallet length
120 cm
Pallet height
116 cm
Quantity per pallet
48 pc(s)
Other features
Product type
Stand & Grip
Country Distributor
Nederland 1 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)