Philips OneBlade Pro QP6520/30, Built-in display, Battery, Black, Silver
Philips OneBlade Pro QP6520/30. Minimum hair length: 0,4 mm, Maximum hair length: 1 cm, Display type: LED. Product color: Black, Silver. Power source: Battery, Operating time: 90 min, Battery type: Built-in battery