CLUB3D logo

CLUB3D HDMI™ 2.0 High Speed Cable 3Meter UHD 4K/60Hz HDMI cable 3 m HDMI Type A (Standard) HDMI 2.0 Black, Silver

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167841
Info modified on:
10 Aug 2024, 09:38:28
Short summary description CLUB3D HDMI™ 2.0 High Speed Cable 3Meter UHD 4K/60Hz HDMI cable 3 m HDMI Type A (Standard) HDMI 2.0 Black, Silver:

CLUB3D HDMI™ 2.0 High Speed Cable 3Meter UHD 4K/60Hz, 3 m, HDMI Type A (Standard), HDMI 2.0, 3840 x 2160 pixels, Black, Silver

Long summary description CLUB3D HDMI™ 2.0 High Speed Cable 3Meter UHD 4K/60Hz HDMI cable 3 m HDMI Type A (Standard) HDMI 2.0 Black, Silver:

CLUB3D HDMI™ 2.0 High Speed Cable 3Meter UHD 4K/60Hz. Cable length: 3 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI 2.0, Connector contacts plating: Gold, Maximum resolution: 3840 x 2160 pixels, Product color: Black, Silver

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.