location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC NP01SW1 HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP01SW1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100014161
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695612372 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:46:11
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description NEC NP01SW1 HDMI:
This short summary of the NEC NP01SW1 HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

NEC NP01SW1, HDMI, White, 100 m, 640 x 480 (VGA), 720 x 480, 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 4096..., 480i, 480p, 576i, 576p, 720p, 1080i, 1080p, 12 bit

Long summary description NEC NP01SW1 HDMI:
This is an auto-generated long summary of NEC NP01SW1 HDMI based on the first three specs of the first five spec groups.

NEC NP01SW1. Video port type: HDMI. Product color: White, Maximum operating distance: 100 m, Supported graphics resolutions: 640 x 480 (VGA), 720 x 480, 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 4096.... AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz, AC adapter input current: 1,4 A. Certification: CE, FCC, EAC, SASO. Weight: 1,4 kg, Dimensions (WxDxH): 285 x 187 x 64 mm

Country Distributor
España 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 1 distributor(s)
Österreich 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)