location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K55792WW desktop sit-stand workplace

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartFit® Sit/Stand Workstation
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K55792WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896557920 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Kensington K55792WW user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington K55792WW desktop sit-stand workplace
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of displays supported: 1
  • - Maximum weight capacity: 10 kg
  • - Height adjustment
  • - Cable management
Long product name Kensington K55792WW desktop sit-stand workplace :
The short editorial description of Kensington K55792WW desktop sit-stand workplace

SmartFit® Sit/Stand Workstation
More>>>
Kensington K55792WW desktop sit-stand workplace:
The official marketing text of Kensington K55792WW desktop sit-stand workplace as supplied by the manufacturer

As more health risks are revealed in relation to sitting too much during the workday, professionals are trusting the company with 20 years of ergonomic expertise and turning to the SmartFit® Sit/Stand Workstation to improve their health and productivity. The workstation installs quickly and converts your traditional desk into a standing workspace with minimal changes to your current setup. Because your needs may change in an instant, a pneumatic lift and articulating arm help you quickly transition from sitting to standing, allows you to swivel from side to side to share your monitor screen.

Short summary description Kensington K55792WW desktop sit-stand workplace:
This short summary of the Kensington K55792WW desktop sit-stand workplace data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K55792WW, Black, 10 kg, 17,8 kg

Long summary description Kensington K55792WW desktop sit-stand workplace:
This is an auto-generated long summary of Kensington K55792WW desktop sit-stand workplace based on the first three specs of the first five spec groups.

Kensington K55792WW. Product color: Black, Maximum weight capacity: 10 kg. Weight: 17,8 kg

Features
Product color *
Black
Number of displays supported *
1
Maximum weight capacity *
10 kg
Cable management
Yes
Ergonomics
Height adjustment
Yes
Weight & dimensions
Weight
17,8 kg
Logistics data
Harmonized System (HS) code
94038900
Country Distributor
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)