location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58332 pool part/accessory Ladder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58332
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58332 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138927733 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2024 17:31:28
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 58332 pool part/accessory Ladder:
This short summary of the Bestway 58332 pool part/accessory Ladder data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58332, Ladder, Blue, White, Metal, Plastic, 1320 mm, 13,1 kg, Box

Long summary description Bestway 58332 pool part/accessory Ladder:
This is an auto-generated long summary of Bestway 58332 pool part/accessory Ladder based on the first three specs of the first five spec groups.

Bestway 58332. Product type: Ladder, Product color: Blue, White, Material: Metal, Plastic. Height: 1320 mm, Weight: 13,1 kg. Package type: Box, Package width: 510 mm, Package depth: 1280 mm. Minimum order quantity: 1 pc(s), Quantity per pallet: 14 pc(s)

Features
Product type *
Ladder
Product color
Blue, White
Material
Metal, Plastic
Intrastat code
73269098
Interleaved Two of Five (ITF-14)
06942138966527
Weight & dimensions
Height *
1320 mm
Weight
13,1 kg
Packaging data
Package type
Box
Package width
510 mm
Package depth
1280 mm
Package height
130 mm
Package volume
85000 cm³
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
14 pc(s)
Brand Image Article code product Stock Price from
Summer Fun

Summer Fun 502020040 Ladder
(show image)
502020050 502020040
Summer Fun

Summer Fun 502020010 pool part/accessory Ladder
(show image)
502020010 502020010
Gre

Gre EPE30 pool part/accessory Ladder
(show image)
EPE30 EPE30
Gre

Gre DPE10 pool part/accessory Pool shower
(show image)
DPE10 DPE10
Summer Fun

Summer Fun 502020040 pool part/accessory Ladder
(show image)
502020040 502020040
Bestway 58331 pool part/accessory Ladder Bestway 58331 pool part/accessory Ladder
(show image)
58331 58331
Country Distributor
Deutschland 1 distributor(s)