location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U439-001 storage drive docking station Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U439-001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U439-001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332190185 show
Category:
Device in which a Hard Disk Drive (HDD) or Solid-State Drive (SSD) is placed. Data from the HDD/SDD can then transferred onto the electronic device connected to the docking station e.g. smartphone, or vice-versa.
Storage Drive Docking Stations Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:44:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite U439-001 storage drive docking station Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 Gbit/s
  • - Storage media type: HDD, SSD
  • - Storage drive sizes supported: 2.5,3.5"
  • - DC-in jack Plug and Play
  • - Black
More>>>
Short summary description Tripp Lite U439-001 storage drive docking station Black:
This short summary of the Tripp Lite U439-001 storage drive docking station Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U439-001, HDD, SSD, 2.5,3.5", 6 TB, 5 Gbit/s, Black, 5000 Mbit/s

Long summary description Tripp Lite U439-001 storage drive docking station Black:
This is an auto-generated long summary of Tripp Lite U439-001 storage drive docking station Black based on the first three specs of the first five spec groups.

Tripp Lite U439-001. Storage media type: HDD, SSD, Storage drive sizes supported: 2.5,3.5", Maximum storage capacity: 6 TB. Maximum data transfer rate: 5 Gbit/s, Product color: Black, Data transfer rate: 5000 Mbit/s. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Output voltage: 12 V. Width: 137,2 mm, Depth: 76,2 mm, Height: 66 mm. Cables included: USB

Hard drive
Storage media type *
HDD, SSD
Storage drive sizes supported *
2.5, 3.5"
Number of storage drives supported
1
Maximum storage capacity
6 TB
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
DC-in jack
Yes
Features
Maximum data transfer rate
5 Gbit/s
Product color
Black
Plug and Play
Yes
LED indicators
Yes
On/off switch
Yes
Data transfer rate
5000 Mbit/s
Country of origin
China
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Output voltage
12 V
Output current
2 A
Weight & dimensions
Width
137,2 mm
Weight & dimensions
Depth
76,2 mm
Height
66 mm
Weight
320 g
Packaging content
Cables included
USB
Quick installation guide
Yes
Other features
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1)
Packaging data
Package width
100,1 mm
Package depth
161 mm
Package height
150,1 mm
Package weight
600 g
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332190182
Compliance certificates
RoHS
Logistics data
Master (outer) case width
335 mm
Master (outer) case length
169,9 mm
Master (outer) case height
519,9 mm
Master (outer) case weight
6,7 kg
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite U339-E02 storage drive docking station USB 2.0 Type-B Black Tripp Lite U339-E02 storage drive docking station USB 2.0 Type-B Black
(show image)
U339-E02 U339-E02 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U439-002-CG2 storage drive docking station USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black Tripp Lite U439-002-CG2 storage drive docking station USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
(show image)
U439-002-CG2 U439-002-CG2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U439-001-CG2 storage drive docking station USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black Tripp Lite U439-001-CG2 storage drive docking station USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
(show image)
U439-001-CG2 U439-001-CG2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U339-004 storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black Tripp Lite U339-004 storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black
(show image)
U339-004 U339-004 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U339-002 storage drive docking station Black Tripp Lite U339-002 storage drive docking station Black
(show image)
U339-002 U339-002 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U339-000 storage drive docking station Black Tripp Lite U339-000 storage drive docking station Black
(show image)
U339-000 U339-000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)