Tripp Lite logo

Tripp Lite BHDBT-K-PI-LR AV extender AV transmitter & receiver Black

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112099
Info modified on:
07 Jan 2024, 22:03:42
Short summary description Tripp Lite BHDBT-K-PI-LR AV extender AV transmitter & receiver Black:

Tripp Lite BHDBT-K-PI-LR, 3840 x 2160 pixels, AV transmitter & receiver, 100 m, 3D, Black, HDCP

Long summary description Tripp Lite BHDBT-K-PI-LR AV extender AV transmitter & receiver Black:

Tripp Lite BHDBT-K-PI-LR. Type: AV transmitter & receiver, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat5e, Cat6, Cat6a. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 48 V. Package width: 150,1 mm, Package depth: 81 mm, Package height: 214,1 mm. Cables included: IR. Master (outer) case width: 320 mm, Master (outer) case length: 246,9 mm, Master (outer) case height: 430 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.