location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 35.6 cm (14") Spectrum Black Sleeve 35,6 cm (14") Sleeve case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
35.6 cm (14") Spectrum Black Sleeve
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M5Q09AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296623212 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:34
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2019
Product end of life date
Bullet Points HP 35.6 cm (14") Spectrum Black Sleeve 35,6 cm (14") Sleeve case
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case 35,6 cm (14") Black
  • - Twill
  • - Scratch resistant
  • - 150 g
More>>>
Short summary description HP 35.6 cm (14") Spectrum Black Sleeve 35,6 cm (14") Sleeve case:
This short summary of the HP 35.6 cm (14") Spectrum Black Sleeve 35,6 cm (14") Sleeve case data-sheet is auto-generated and uses the product title and the first six key specs.

HP 35.6 cm (14") Spectrum Black Sleeve, Sleeve case, 35,6 cm (14"), 150 g

Long summary description HP 35.6 cm (14") Spectrum Black Sleeve 35,6 cm (14") Sleeve case:
This is an auto-generated long summary of HP 35.6 cm (14") Spectrum Black Sleeve 35,6 cm (14") Sleeve case based on the first three specs of the first five spec groups.

HP 35.6 cm (14") Spectrum Black Sleeve. Case type: Sleeve case, Maximum screen size: 35,6 cm (14"), Interior material: Suede. Weight: 150 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Interior material
Suede
Maximum screen size *
35,6 cm (14")
Case type *
Sleeve case
Material *
Twill
Product main color *
Black
Protection features
Scratch resistant
Country of origin
China
HP segment
Home
Weight & dimensions
Width
367 mm
Depth
255 mm
Height
25 mm
Weight
150 g
Package width
367 mm
Package depth
290 mm
Package height
30 mm
Package weight
240 g
Country Distributor
United Kingdom 1 distributor(s)
France 1 distributor(s)