CLUB3D logo

CLUB3D USB 3.0 to DUAL DVI + Audio 3.5mm USB graphics adapter 2048 x 1152 pixels Aluminium, Silver

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67680
Info modified on:
10 Aug 2024, 09:55:48
Short summary description CLUB3D USB 3.0 to DUAL DVI + Audio 3.5mm USB graphics adapter 2048 x 1152 pixels Aluminium, Silver:

CLUB3D USB 3.0 to DUAL DVI + Audio 3.5mm, 3.2 Gen 1 (3.1 Gen 1), USB Type-A, DVI output, 2048 x 1152 pixels

Long summary description CLUB3D USB 3.0 to DUAL DVI + Audio 3.5mm USB graphics adapter 2048 x 1152 pixels Aluminium, Silver:

CLUB3D USB 3.0 to DUAL DVI + Audio 3.5mm. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: USB Type-A, USB connector gender: Male. Product color: Aluminium, Silver, Housing material: Aluminium. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,.... Width: 98 mm, Depth: 22 mm, Height: 48 mm. Package type: Box, Package width: 135 mm, Package depth: 45 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.