location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 55846000 staples Staples pack 1000 staples

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55846000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55846000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432394142
Category:
Piece of thin wire with two short right-angled end pieces which are driven by a stapler through sheets of paper to fasten them together.
Staples Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 12:51:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Leitz 55846000 staples Staples pack 1000 staples
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Staples pack
  • - Staple leg length: 6 mm
  • - 1000 staples
More>>>
Short summary description Leitz 55846000 staples Staples pack 1000 staples:
This short summary of the Leitz 55846000 staples Staples pack 1000 staples data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 55846000, Staples pack, 6 mm, 1000 staples, 30 pages, 15 mm, 35 mm

Long summary description Leitz 55846000 staples Staples pack 1000 staples:
This is an auto-generated long summary of Leitz 55846000 staples Staples pack 1000 staples based on the first three specs of the first five spec groups.

Leitz 55846000. Type: Staples pack, Staple leg length: 6 mm, Capacity: 1000 staples. Width: 15 mm, Height: 35 mm, Package weight: 51 g

Features
Type *
Staples pack
Staple leg length *
6 mm
Capacity
1000 staples
Page yield
30 pages
Weight & dimensions
Width
15 mm
Height
35 mm
Package weight
51 g
Brand Image Article code product Stock Price from
Leitz 55720000 staples Staples pack 1000 staples Leitz 55720000 staples Staples pack 1000 staples
(show image)
55720000 55720000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 55680000 staples Staples pack 2500 staples Leitz 55680000 staples Staples pack 2500 staples
(show image)
55680000 55680000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Power Performance P4 24/8 1000 staples Leitz Power Performance P4 24/8 1000 staples
(show image)
55710000 Leitz Power Performance P4 24/8 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Power Performance P3 24/6 1000 staples Leitz Power Performance P3 24/6 1000 staples
(show image)
55700000 Leitz Power Performance P3 24/6 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 55770000 staples Staples pack 1000 staples Leitz 55770000 staples Staples pack 1000 staples
(show image)
55770000 55770000 0.00
(excl. VAT)
0 (incl. VAT)