location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6820 mobile phone 100 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6820
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6820
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Nov 2023 12:50:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 6820 mobile phone 100 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 128 x 128 pixels
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 850 mAh
More>>>
Short summary description Nokia 6820 mobile phone 100 g:
This short summary of the Nokia 6820 mobile phone 100 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6820, 128 x 128 pixels, Bluetooth, 850 mAh

Long summary description Nokia 6820 mobile phone 100 g:
This is an auto-generated long summary of Nokia 6820 mobile phone 100 g based on the first three specs of the first five spec groups.

Nokia 6820. Display resolution: 128 x 128 pixels. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 850 mAh, Standby time (2G): 10 h. Weight: 100 g

Source Review comments Score
Howstuffworks.com
Updated:
2013-11-20 17:55:56
The Nokia 6820 targets e-mail and text-messaging enthusiasts. What seems like a standard candy-bar phone can be flipped open, revealing a very sturdy and easy-to-use QWERTY keyboard. Call quality on the phone is excellent, while other features such as...
Good QWERTY keyboard, good call clarity...
Bad Average LCD...
Bottom line The Nokia 6820 targets e-mail and text-messaging enthusiasts. What seems like a standard candy-bar phone can be flipped open, revealing a very sturdy and easy-to-use QWERTY keyboard. Call quality on the phone is excellent, while other features such as...
100%
mobiletechreview.com
Updated:
2013-11-20 17:56:06
The Nokia 6820 has just appeared in the US market and is available online from AT&T Wireless. If youre familiar with the Nokia 6800, this model adds many more features and is smaller. This GSM feature phone has all the bells and whistles that phone p...
0%