location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv SPC Power management over power supply unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPC Power management over
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPC1600-EU1
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:18
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Vertiv SPC Power management over power supply unit:
This short summary of the Vertiv SPC Power management over power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv SPC Power management over, 230 V, 50 - 60 Hz, UL 60950 3rd Ed. & CAN/CSA 22.2, -15 - 55 °C, -40 - 85 °C, 10 - 90%

Long summary description Vertiv SPC Power management over power supply unit:
This is an auto-generated long summary of Vertiv SPC Power management over power supply unit based on the first three specs of the first five spec groups.

Vertiv SPC Power management over. AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Compatible products: UL 60950 3rd Ed. & CAN/CSA 22.2. Weight: 544 g. Output voltage note: IEC 60320/C13, Dimensions (WxDxH): 60,9 x 44,5 x 1619,2 mm

Power
AC input voltage *
230 V
AC input frequency
50 - 60 Hz
Performance
Compatible products
UL 60950 3rd Ed. & CAN/CSA 22.2
Operational conditions
Operating temperature (T-T)
-15 - 55 °C
Storage temperature (T-T)
-40 - 85 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
544 g
Other features
Output voltage note
IEC 60320/C13
Dimensions (WxDxH)
60,9 x 44,5 x 1619,2 mm
Brand Image Article code product Stock Price from
Vertiv SPC800 power Device power supply unit IEC 60320/C13, 208-240V Vertiv SPC800 power Device power supply unit IEC 60320/C13, 208-240V
(show image)
SPC810-EU09 SPC800 power Device 0.00
(excl. VAT)
0 (incl. VAT)