location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DIGIMAXV50 digital foto 5.0 power 1/1.8" 5,3 MP CCD 2592 x 1944 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIGIMAXV50 digital foto 5.0 power
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIGIMAXV50
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:09:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung DIGIMAXV50 digital foto 5.0 power 1/1.8" 5,3 MP CCD 2592 x 1944 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5,3 MP CCD Silver
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 3x Digital zoom: 5x
  • - PictBridge
  • - Alkaline
More>>>
Short summary description Samsung DIGIMAXV50 digital foto 5.0 power 1/1.8" 5,3 MP CCD 2592 x 1944 pixels Silver:
This short summary of the Samsung DIGIMAXV50 digital foto 5.0 power 1/1.8" 5,3 MP CCD 2592 x 1944 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DIGIMAXV50 digital foto 5.0 power, 5,3 MP, 2592 x 1944 pixels, 1/1.8", CCD, 3x, Silver

Long summary description Samsung DIGIMAXV50 digital foto 5.0 power 1/1.8" 5,3 MP CCD 2592 x 1944 pixels Silver:
This is an auto-generated long summary of Samsung DIGIMAXV50 digital foto 5.0 power 1/1.8" 5,3 MP CCD 2592 x 1944 pixels Silver based on the first three specs of the first five spec groups.

Samsung DIGIMAXV50 digital foto 5.0 power. Megapixel: 5,3 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 7.7 - 23.1 mm. Display diagonal: 5,08 cm (2"). PictBridge. Weight: 190 g. Product color: Silver

Picture quality
Image sensor size *
1/1.8"
Megapixel *
5,3 MP
Sensor type *
CCD
Maximum image resolution *
2592 x 1944 pixels
Lens system
Optical zoom *
3x
Digital zoom *
5x
Focal length range
7.7 - 23.1 mm
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Flash
Flash modes *
Red-eye reduction
Memory
Compatible memory cards *
mmc, ms pro, sd
Display
Display *
LCD
Display diagonal *
5,08 cm (2")
Display resolution (numeric)
117,600 pixels
Ports & interfaces
I/O ports
USB 2.0
PictBridge *
Yes
Camera
Self-timer delay *
2 s
Playback zoom (max)
1.0~ 9.0
Design
Product color *
Silver
Battery
Battery technology *
Alkaline
Battery type
2 x AA alkaline, Lithium, Ni-Mn
Power requirements
2 x AA alkaline, Lithium, Ni-Mn, Ni-Zn / 1 x CR-V3
System requirements
Mac compatibility
Yes
Weight & dimensions
Weight
190 g
Packaging content
Bundled software
Storage Driver (Windows98/98SE/2000/ME/XP, Mac OS 9.0 ~ 10.2) Digimax Viewer, QuickTime Player
Other features
Camera CCD sensor
1/1,8
Dimensions (WxDxH)
106,5 x 57 x 38,5 mm
Interface
USB, Mono, NTSC, PAL
Lens system
Schneider
Camera shutter speed
2 ~ 1/2000, 15 ~ 1/2000 s
Focal length (35mm film equivalent)
38 - 114 mm
Compatible operating systems
Windows98/98SE/2000/ME/XP, Mac OS 9.0 ~ 10.2
Brand Image Article code product Stock Price from
Samsung Digimax L50 digital foto 5.0 black 1/2.5" 5,36 MP CCD 2592 x 1944 pixels Samsung Digimax L50 digital foto 5.0 black 1/2.5" 5,36 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXL50BLA Digimax L50 digital foto 5.0 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Camera Digimax I5 black 1/2.5" 5,1 MP CCD 2592 x 1944 pixels Samsung Camera Digimax I5 black 1/2.5" 5,1 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXI5ZWA Camera Samsung Digimax I5 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Camera Digimax I5 zilver 1/2.5" 5,1 MP CCD 2592 x 1944 pixels Silver Samsung Camera Digimax I5 zilver 1/2.5" 5,1 MP CCD 2592 x 1944 pixels Silver
(show image)
DIGIMAXI5ZILVER Camera Samsung Digimax I5 zilver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAXI5 Digital Foto 5.0, red 1/2.5" 5,1 MP CCD 2592 x 1944 pixels Samsung DIGIMAXI5 Digital Foto 5.0, red 1/2.5" 5,1 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXI5ROOD DIGIMAXI5 Digital Foto 5.0, red 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAXI5 Digital Foto 5.0, silver 1/2.5" 5,1 MP CCD 2592 x 1944 pixels Samsung DIGIMAXI5 Digital Foto 5.0, silver 1/2.5" 5,1 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXI5ZIL DIGIMAXI5 Digital Foto 5.0, silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAXI5 Digital Foto 5.0, red 1/2.5" 5,1 MP CCD 2592 x 1944 pixels Samsung DIGIMAXI5 Digital Foto 5.0, red 1/2.5" 5,1 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXI5ROO DIGIMAXI5 Digital Foto 5.0, red 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAXV400 digital foto 4.0 power 1/1.8" 4,1 MP CCD Silver Samsung DIGIMAXV400 digital foto 4.0 power 1/1.8" 4,1 MP CCD Silver
(show image)
DIGIMAXV4000 DIGIMAXV400 digital foto 4.0 power 0.00
(excl. VAT)
0 (incl. VAT)