location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz NeXXt 5502 WOW Purple, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NeXXt
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5502 WOW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55022062 show
Show alternative article codes used in the online market place
Category:
Device for fastening together sheets of paper together with a staple or staples.
Staplers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Leitz NeXXt 5502 WOW Purple, Silver:
This short summary of the Leitz NeXXt 5502 WOW Purple, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz NeXXt 5502 WOW, 30 sheets, Purple, Silver, 100x 24/6, 140x 26/6, Metal, Plastic, 80 g/m², Top

Long summary description Leitz NeXXt 5502 WOW Purple, Silver:
This is an auto-generated long summary of Leitz NeXXt 5502 WOW Purple, Silver based on the first three specs of the first five spec groups.

Leitz NeXXt 5502 WOW. Stapling capacity: 30 sheets, Product color: Purple, Silver, Type of staple: 100x 24/6, 140x 26/6. Width: 40 mm, Depth: 145 mm, Height: 58 mm. Number of staples included: 200 pc(s)

Features
Type of staple
100x 24/6, 140x 26/6
Product color *
Purple, Silver
Material
Metal, Plastic
Media weight
80 g/m²
Stapling capacity *
30 sheets
Staples loading system
Top
Staple remover
Yes
Staple remover type
Integrated
Weight & dimensions
Width
40 mm
Depth
145 mm
Height
58 mm
Weight
260 g
Packaging content
Staples included
Yes
Number of staples included
200 pc(s)