location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet 3800 Photo Scanner Flatbed scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scanjet 3800 Photo Scanner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1945A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160898247 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 305218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2022 11:53:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Scanjet 3800 Photo Scanner Flatbed scanner
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed scanner
  • - Color scanning
  • - Maximum scan size: 216 x 297 mm Sensor type: CCD
  • - 21 W
Guarantee: features: LAR: 90-day limited hardwareEMEA: one-year limited hardwareone-year free phone support (in African and Middle Eastern countries, phone support is free for 30 days only)standard statement: To the extent allowed by local law, except for the obligations specifically set forth in thisstatement, in no event shall HP or its third-party suppliers be liable for direct, indirect, special, incidental or consequential damages.
Long product name HP Scanjet 3800 Photo Scanner Flatbed scanner :
The short editorial description of HP Scanjet 3800 Photo Scanner Flatbed scanner

HP Scanjet 3800 Photo Scanner
More>>>
Short summary description HP Scanjet 3800 Photo Scanner Flatbed scanner:
This short summary of the HP Scanjet 3800 Photo Scanner Flatbed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet 3800 Photo Scanner, 216 x 297 mm, 48 bit, Flatbed scanner, CCD, CCFL, BMP, PCX, PDF, TIFF, TXT

Long summary description HP Scanjet 3800 Photo Scanner Flatbed scanner:
This is an auto-generated long summary of HP Scanjet 3800 Photo Scanner Flatbed scanner based on the first three specs of the first five spec groups.

HP Scanjet 3800 Photo Scanner. Maximum scan size: 216 x 297 mm, Input color depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD, Light source: CCFL, Scan file formats: BMP, PCX, PDF, TIFF, TXT. Power consumption (typical): 21 W. Package dimensions (WxDxH): 500 x 151 x 417 mm, Package weight: 4,5 kg

Scanning
Maximum scan size *
216 x 297 mm
Color scanning
Yes
Input color depth
48 bit
Film scanning
Yes
Grayscale levels
256
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CCD
Light source
CCFL
Scan file formats
BMP, PCX, PDF, TIFF, TXT
Button functions
Scan
Power
Power consumption (typical)
21 W
Packaging data
Package dimensions (WxDxH)
500 x 151 x 417 mm
Package dimensions (W x D x H)
500,1 x 150,9 x 417,1 mm (19.7 x 5.94 x 16.4")
Package weight (imperial)
4,49 kg (9.9 lbs)
Package weight
4,5 kg
System requirements
Minimum system requirements
Internet Explorer 5.01 Service Pack 2; USB port; CD-ROM drive; SVGA monitor (800 x 600, 16-bit colour)
Mac compatibility
Yes
Minimum storage drive space
500 MB
Minimum RAM
64 MB
Minimum processor
Intel Pentium II 233 MHz
Compatible operating systems
Windows 98, 98 SE, Me, 2000, XP Home, XP Professional; Mac OS X v 10.2
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Certificates
Electromagnetic compatibility
EU (CE Declaration of Conformity), USA (FCC Declaration), Russia (GOST)
Weight & dimensions
Weight
3,1 kg
Packaging content
Bundled software
HP Image Zone Software for Windows and Macintosh, IRIS Readiris OCR software, HP Instant Share, HP Image Editor (with faded colour restoration, HP auto red-eye removal, HP adaptive lighting, and dust and scratch removal capabilities)
Other features
Network ready
No
Non-operating relative humidity (non-condensing)
0 - 90%
Scan input modes
Front-panel Scan, Copy, Scan to Share (with HP Instant Share, e-mail, or HP Image Zone software); user application via TWAIN; Transparent Materials Adapter (transmissive scans of film materials)
I/O ports
1 Hi-Speed USB - compatible with USB 2.0 specifications
Minimum system requirements for Macintosh
Macintosh; USB; 128 MB RAM; Mac OS X v10.2 and later, 250 MB; SVGA monitor (800 x 600, 16-bit colour); CD-ROM drive
Maximum dimensions (W x D x H)
287 x 450 x 65 mm
Pallet dimensions (W x D x H)
1000 x 1200 x 2208 mm
Dimensions (WxDxH)
287 x 450 x 65 mm
Power requirements
North America: 100 - 120 VAC (+/- 10%), 60 Hz (+/- 3 Hz); Continental Europe, United Kingdom, Australia: 200 to 240 VAC (+/- 10%), 50 Hz (+/- 3 Hz); rest of world: 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Power management
No
TWAIN version
1,9
Recommended operating temperature range (T-T)
10 - 35 °C
Image scaling/enlargement range
10 - 2000% in 1%
Control panel
3 front-panel buttons (Copy, Scan, Scan to share)
Safety
CB Report (IEC 60950-1:2001), North America (UL/c-UL UL60950-1), Europe (EN60950-1:2001, TÜV-Rheinland GS), Russia (GOST)
Technical features
Easily remove dust and scratches, and restore colour to faded photos, slides and negatives. Get true-to-life results, at 2400 x 4800 dpi hardware resolution and 48-bit colour. Three simple one-touch buttons – Scan, Copy, Scan to Share. Multi-image scannin
Media types supported
Paper (banner, inkjet, photo, plain), envelopes, labels, cards (greeting, index), 3-D objects, 35-mm slides and negatives (using transparent materials adapter), iron-on transfers
Maximum scan area (imperial)
21,6 cm (8.5")
Pallet dimensions (W x D x H) (imperial)
1000,8 x 1198,9 x 2207,3 mm (39.4 x 47.2 x 86.9")
Pallet weight (imperial)
325,2 kg (717 lbs)
Product dimensions when open (LxWxD)
28,7 cm (11.3")
Size (imperial)
28,7 cm (11.3")
Weight (imperial)
6.8 lb
Exifprint supported
Yes, Version 2.2
UNSPSC-code
43211711
Pallet weight
326 kg
Logistics data
Quantity per pallet
70 pc(s)
Number of cartons per pallet
14 pc(s)
Number of layers per pallet
5 pc(s)
Country Distributor
United Kingdom 1 distributor(s)