EU Energy Label
(1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Freestanding Front-load 9 kg White
- - Heat pump
- - LED Built-in display
- - Anti-Crease function Delayed start timer
- - Energy efficiency class: A++
- - 1000 W 258 kWh 65 dB
More>>>
Short summary description Bosch WTW83469IT tumble dryer Freestanding Front-load 9 kg A++ White:
This short summary of the Bosch WTW83469IT tumble dryer Freestanding Front-load 9 kg A++ White data-sheet is auto-generated and uses the product title and the first six key specs.
Bosch WTW83469IT, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right
Long summary description Bosch WTW83469IT tumble dryer Freestanding Front-load 9 kg A++ White:
This is an auto-generated long summary of Bosch WTW83469IT tumble dryer Freestanding Front-load 9 kg A++ White based on the first three specs of the first five spec groups.
Bosch WTW83469IT. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 9 kg, Drying class: B, Drying programs: Wool, Sport, Delicate/silk, Blouse/shirt. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1,14 kWh, Annual energy consumption: 258 kWh. Depth: 652 mm, Width: 598 mm, Height: 842 mm