location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-L90 (412A0) 203 x 203 DPI Wired Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-L90 (412A0)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C412412A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946609584
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:54:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson TM-L90 (412A0) 203 x 203 DPI Wired Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal POS printer
  • - 203 x 203 DPI
  • - Connectivity technology: Wired
  • - USB port Serial interface
  • - Grey
  • - 1,9 kg
More>>>
Short summary description Epson TM-L90 (412A0) 203 x 203 DPI Wired Thermal POS printer:
This short summary of the Epson TM-L90 (412A0) 203 x 203 DPI Wired Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-L90 (412A0), Thermal, POS printer, 203 x 203 DPI, 150 mm/sec, 9 cm, Wired

Long summary description Epson TM-L90 (412A0) 203 x 203 DPI Wired Thermal POS printer:
This is an auto-generated long summary of Epson TM-L90 (412A0) 203 x 203 DPI Wired Thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-L90 (412A0). Print technology: Thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 9 cm. Connectivity technology: Wired, USB connector: USB Type-B, Serial interface type: RS-232. Sound pressure level (printing): 53 dB, Mean time between failures (MTBF): 360000 h, Country of origin: China. Product color: Grey

Printing
Color
No
Maximum resolution
203 x 203 DPI
Print speed
150 mm/sec
Print technology *
Thermal
Type *
POS printer
Paper handling
Maximum roll diameter
9 cm
Ports & interfaces
USB port *
Yes
USB connector
USB Type-B
Serial interface *
Yes
Serial interface type
RS-232
Connectivity technology *
Wired
Standard interfaces
RS-232, USB 2.0
Features
Sound pressure level (printing)
53 dB
Mean time between failures (MTBF)
360000 h
Country of origin
China
Safety
UL, CSA, TÜV
Design
Product color *
Grey
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
140 mm
Depth
148 mm
Height
203 mm
Weight
1,9 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
190 mm
Package depth
250 mm
Package height
240 mm
Package weight
2,44 kg
Logistics data
Harmonized System (HS) code
84433210
Quantity per pallet
144 pc(s)
Quantity per pallet layer
18 pc(s)
Pallet width
80 cm
Pallet length
120 cm
Pallet height
63 cm
Quantity per pallet (UK)
192 pc(s)
Quantity per pallet layer (UK)
24 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
63 cm
Other features
Buffer size
4 KB
Electromagnetic compatibility
VCCI classe A, FCC classe A, CE, AS / NZS 3548
Mean cycles between failures (MCBF)
70000000
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)