location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 Videoseven H17PS 17 '' computer monitor 43,2 cm (17") 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Videoseven H17PS 17 ''
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H17PS
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points V7 Videoseven H17PS 17 '' computer monitor 43,2 cm (17") 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 43,2 cm (17")
  • - 1280 x 1024 pixels
  • - 8 ms 370 cd/m² 350:1
More>>>
Short summary description V7 Videoseven H17PS 17 '' computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:
This short summary of the V7 Videoseven H17PS 17 '' computer monitor 43,2 cm (17") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

V7 Videoseven H17PS 17 '', 43,2 cm (17"), 1280 x 1024 pixels, LCD, 8 ms, Black

Long summary description V7 Videoseven H17PS 17 '' computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:
This is an auto-generated long summary of V7 Videoseven H17PS 17 '' computer monitor 43,2 cm (17") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

V7 Videoseven H17PS 17 ''. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 120°. Product color: Black

Display
Display diagonal *
43,2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
370 cd/m²
Response time *
8 ms
Contrast ratio (typical) *
350:1
Viewing angle, horizontal
160°
Viewing angle, vertical
120°
Display
Pixel pitch
0.264
Display refresh rates
75
Design
Product color *
Black
Ports & interfaces
I/O ports
VGA (HD-15)
Other features
Display
LCD
Recommended resolution
1280 x 1024
Brand Image Article code product Stock Price from
HP PL776AA computer monitor HP PL776AA computer monitor
(show image)
PL776AA PL776AA 0.00
(excl. VAT)
0 (incl. VAT)
HP L1740 computer monitor 43,2 cm (17") 1280 x 1024 pixels LCD Black, Silver HP L1740 computer monitor 43,2 cm (17") 1280 x 1024 pixels LCD Black, Silver
(show image)
PL766AT L1740 0.00
(excl. VAT)
0 (incl. VAT)
Acer AL1711s 17i LCD Flat Panel Display with OSD analog - TCO 03 silver computer monitor 43,2 cm (17") 1280 x 1024 pixels Acer AL1711s 17i LCD Flat Panel Display with OSD analog - TCO 03 silver computer monitor 43,2 cm (17") 1280 x 1024 pixels
(show image)
ET.L170A.161 AL1711s 17i LCD Flat Panel Display with OSD analog - TCO 03 silver 0.00
(excl. VAT)
0 (incl. VAT)
HP L1730 LCD Flat Panel Monitor computer monitor HP L1730 LCD Flat Panel Monitor computer monitor
(show image)
P9625K L1730 LCD Flat Panel Monitor 0.00
(excl. VAT)
0 (incl. VAT)