location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE SmartArray 820834-B21 RAID controller PCI 12 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartArray
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
820834-B21
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
820834-B21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4514953907232 show
Category:
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required. A RIAD controller, which is a type of disk array controller, is a device which manages the physical disk drives and presents them to the computer as logical units.
RAID Controllers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2020 11:34:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE SmartArray 820834-B21 RAID controller PCI 12 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supported storage drive interfaces: Serial ATA
  • - Host interface: PCI
  • - RAID levels: 0, 1, 5, 6, 10, 50, 60
  • - 12 Gbit/s
More>>>
Short summary description HPE SmartArray 820834-B21 RAID controller PCI 12 Gbit/s:
This short summary of the HPE SmartArray 820834-B21 RAID controller PCI 12 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

HPE SmartArray 820834-B21, Serial ATA, PCI, 0, 1, 5, 6, 10, 50, 60, 12 Gbit/s, Standard PCIe plug-in card, 96 W

Long summary description HPE SmartArray 820834-B21 RAID controller PCI 12 Gbit/s:
This is an auto-generated long summary of HPE SmartArray 820834-B21 RAID controller PCI 12 Gbit/s based on the first three specs of the first five spec groups.

HPE SmartArray 820834-B21. Supported storage drive interfaces: Serial ATA, Host interface: PCI. RAID levels: 0, 1, 5, 6, 10, 50, 60, Data transfer rate: 12 Gbit/s, Form factor: Standard PCIe plug-in card. Power consumption (typical): 96 W. Width: 103,9 mm, Depth: 31,2 mm, Height: 134,6 mm

Country Distributor
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)